AA0402FR-0786R6L alternative parts: RN73H1ETTP1300F25, RN73R1ETTP3050F50
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 86.6 OHM 1% 1/16W 0402 | Thin Film Resistors 130Ohm,0402,1%,25ppm ,63mW,50V | RES 305 OHM 1% 1/16W 0402 |
Factory Lead Time: | 33 Weeks | 10 Weeks | 10 Weeks |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) | 0402 (1005 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | AA | RN73H | RN73R |
Published: | 2015 | - | - |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±1% | ±1% | ±1% |
Pbfree Code: | yes | yes | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±150ppm/°C | ±25ppm/°C | ±50ppm/°C |
Resistance: | 86.6Ohm | 130Ohm | 305Ohm |
Composition: | Thick Film | Metal Film | Thin Film |
Power (Watts): | 0.063W 1/16W | 0.063W 1/16W | 0.063W 1/16W |
Max Power Dissipation: | 63mW | - | - |
Features: | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Automotive AEC-Q200, Moisture Resistant | Moisture Resistant |
Height: | 381μm | - | - |
Height Seated (Max): | 0.015 0.37mm | 0.016 0.40mm | 0.016 0.40mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | - |
Surface Mount: | - | YES | - |
Terminal Shape: | - | WRAPAROUND | - |
Mounting Feature: | - | SURFACE MOUNT | - |
Voltage Rated: | - | 50V | - |
JESD-609 Code: | - | e3 | - |
Termination: | - | SMD/SMT | - |
ECCN Code: | - | EAR99 | - |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Power Rating: | - | 63mW | - |
Voltage - Rated DC: | - | 50V | - |
Packing Method: | - | TR, PUNCHED PAPER, 7 INCH | - |
Construction: | - | Rectangular | - |
Resistor Type: | - | FIXED RESISTOR | - |
Case Code (Metric): | - | 1005 | - |
Rated Power Dissipation (P): | - | 0.063W | - |
Case Code (Imperial): | - | 0402 | - |

AA0402FR-0786R6L
(In Stock: 439606)
YageoQty
Unit Price
Ext Price
1
$0.000676
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.000676
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity