AA0603FR-07115RL alternative parts: RT0603FRE0716K5L, RN73H1JTTD1472F10

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 115 OHM 1% 1/10W 0603
RES SMD 16.5K OHM 1% 1/10W 0603
Thin Film Resistors - SMD 1/10W 14.7K ohm 1% 10ppm
Factory Lead Time:
33 Weeks
24 Weeks
10 Weeks
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
0603 (1608 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
AA
RT
RN73H
Published:
2015
2009
-
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±1%
±1%
±1%
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
-
Number of Terminations:
2
2
2
Temperature Coefficient:
±150ppm/°C
±50ppm/°C
±10ppm/°C
Resistance:
115Ohm
16.5kOhm
14.7kOhm
Composition:
Thick Film
Thin Film
Metal Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
0.1W 1/10W
Max Power Dissipation:
100mW
-
-
Features:
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
-
Automotive AEC-Q200, Moisture Resistant
Height:
558.8μm
550μm
450μm
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
AEC-Q200
Surface Mount:
-
YES
YES
Terminal Shape:
-
WRAPAROUND
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
SURFACE MOUNT
Weight:
-
2.012816mg
-
Voltage Rated:
-
75V
75V
JESD-609 Code:
-
e3
e3
Termination:
-
SMD/SMT
SMD/SMT
ECCN Code:
-
EAR99
-
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Additional Feature:
-
HIGH PRECISION
-
Power Rating:
-
100mW
100mW
Voltage - Rated DC:
-
50V
75V
Packing Method:
-
TR, Paper, 7 Inch
TR, PUNCHED PAPER, 7 INCH
Depth:
-
800μm
-
Construction:
-
Rectangular
Rectangular
Resistor Type:
-
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
-
Not
-
Case Code (Metric):
-
1608
1608
Rated Power Dissipation (P):
-
0.1W
0.1W
Case Code (Imperial):
-
0603
0603
Lead Free:
-
Lead Free
-
AA0603FR-07115RL

AA0603FR-07115RL

(In Stock: 705807)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.001352

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.001352

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity