AA1206FR-071M5L alternative parts: D55342E07B270ERT5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 1.5M OHM 1% 1/4W 1206
RES SMD 270K OHM 1% 1/4W 1206
Factory Lead Time:
33 Weeks
12 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
Operating Temperature:
-55°C~155°C
-55°C~150°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
AA
Military, MIL-PRF-55342, RM1206
Published:
2015
2016
Size / Dimension:
0.122Lx0.063W 3.10mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±1%
±1%
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±150ppm/°C
±25ppm/°C
Resistance:
1.5MOhm
270kOhms
Composition:
Thick Film
Thin Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Max Power Dissipation:
250mW
250mW
Features:
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Military, Non-Inductive
Height:
660.4μm
838.2μm
Height Seated (Max):
0.026 0.65mm
0.033 0.84mm
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Ratings:
AEC-Q200
-
Supplier Device Package:
-
1206
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-55°C
Case Code (Metric):
-
3216
Case Code (Imperial):
-
1206
Failure Rate:
-
R (0.01%)
Length:
-
3.2004mm
Width:
-
1.6002mm
AA1206FR-071M5L

AA1206FR-071M5L

(In Stock: 34)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.025459

    $0.03

  • 500

    $0.018720

    $9.36

  • 1000

    $0.015600

    $15.60

  • 2000

    $0.014312

    $28.62

  • 5000

    $0.013376

    $66.88

  • 10000

    $0.012442

    $124.42

  • 15000

    $0.012033

    $180.50

  • 50000

    $0.011832

    $591.60

Minimum: 1 Multiples: 1

Unit Price: $0.025459

Ext Price: $0.03

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity