AC0603FR-0739K2L alternative parts: RN73R1JTTD3523F50, RN73H1JTTD4023F50

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thick Film Resistors - SMD 1/10W 39.2K ohm 1% AEC-Q200
RES 352K OHM 1% 1/10W 0603
Thin Film Resistors - SMD 402kOhm,0603,1%,50pp m,100mW,75V
Factory Lead Time:
33 Weeks
10 Weeks
10 Weeks
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
0603 (1608 Metric)
Surface Mount:
YES
-
-
Terminal Shape:
WRAPAROUND
-
-
Voltage Rated:
75V
-
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
AC
RN73R
RN73H
Published:
2012
-
-
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
-
-
Pbfree Code:
yes
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
-
Number of Terminations:
2
2
2
Termination:
SMD/SMT
-
-
ECCN Code:
EAR99
-
-
Temperature Coefficient:
±100ppm/°C
±50ppm/°C
±50ppm/°C
Resistance:
39.2kOhm
352kOhm
402kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
-
Composition:
Thick Film
Thin Film
Metal Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
0.1W 1/10W
Additional Feature:
LASER TRIMMABLE
-
-
Power Rating:
100mW
-
-
Packing Method:
TR, PAPER, 7 INCH
-
-
Max Power Dissipation:
100mW
-
-
Construction:
Rectangular
-
-
Resistor Type:
FIXED RESISTOR
-
-
Case Code (Metric):
1608
-
-
Rated Power Dissipation (P):
0.1W
-
-
Case Code (Imperial):
0603
-
-
Features:
Automotive AEC-Q200, Moisture Resistant
Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Height:
550μm
-
-
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
AEC-Q200
AC0603FR-0739K2L

AC0603FR-0739K2L

(In Stock: 3739)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.034901

    $0.03

  • 500

    $0.025662

    $12.83

  • 1000

    $0.021385

    $21.38

  • 2000

    $0.019620

    $39.24

  • 5000

    $0.018336

    $91.68

  • 10000

    $0.017057

    $170.57

  • 15000

    $0.016496

    $247.44

  • 50000

    $0.016220

    $811.00

Minimum: 1 Multiples: 1

Unit Price: $0.034901

Ext Price: $0.03

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity