AC1210FR-07240KL alternative parts: CRCW121010K5FKEA
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 240K OHM 1% 1/2W 1210 | RES SMD 10.5K OHM 1% 1/2W 1210 |
Factory Lead Time: | 33 Weeks | 12 Weeks |
Package / Case: | 1210 (3225 Metric) | 1210 (3225 Metric) |
Surface Mount: | YES | YES |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Voltage Rated: | 200V | 200V |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | AC | CRCW |
Published: | 2012 | 2016 |
Size / Dimension: | 0.122Lx0.102W 3.10mmx2.60mm | 0.126Lx0.098W 3.20mmx2.50mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 240kOhm | 10.5kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.5W 1/2W | 0.5W 1/2W |
Additional Feature: | LASER TRIMMABLE | - |
Power Rating: | 500mW | 500mW |
Packing Method: | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH |
Max Power Dissipation: | 500mW | 500mW |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 0.5W | 0.5W |
Features: | Automotive AEC-Q200, Moisture Resistant | Automotive AEC-Q200 |
Height: | 650μm | 609.6μm |
Height Seated (Max): | 0.024 0.60mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |
Mounting Feature: | - | SURFACE MOUNT |
Weight: | - | 15.989131mg |
Termination: | - | SMD/SMT |
Voltage - Rated DC: | - | 200V |
Case Code (Metric): | - | 3225 |
Case Code (Imperial): | - | 1210 |
REACH SVHC: | - | Unknown |
Lead Free: | - | Lead Free |

AC1210FR-07240KL
YageoQty
Unit Price
Ext Price
1
$0.011173
$0.01
500
$0.008215
$4.11
1000
$0.006846
$6.85
2000
$0.006281
$12.56
5000
$0.005870
$29.35
10000
$0.005460
$54.60
15000
$0.005281
$79.22
50000
$0.005193
$259.65
Minimum: 1 Multiples: 1
Unit Price: $0.011173
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity