AC2512JK-0716KL alternative parts: AC2512JK-07360KL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 16K OHM 5% 1W 2512
RES SMD 360K OHM 5% 1W 2512
Factory Lead Time:
33 Weeks
33 Weeks
Package / Case:
2512 (6432 Metric)
2512 (6432 Metric)
Surface Mount:
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
Voltage Rated:
200V
200V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
AC
AC
Published:
2012
2012
Size / Dimension:
0.250Lx0.122W 6.35mmx3.10mm
0.250Lx0.122W 6.35mmx3.10mm
Tolerance:
±5%
±5%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
16kOhm
360kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thick Film
Thick Film
Additional Feature:
LASER TRIMMABLE
LASER TRIMMABLE
Power Rating:
1W
1W
Packing Method:
TR, EMBOSSED, 7 INCH
TR, EMBOSSED, 7 INCH
Max Power Dissipation:
1W
1W
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
1W
1W
Features:
Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Height:
650μm
650μm
Height Seated (Max):
0.026 0.65mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
AC2512JK-0716KL

AC2512JK-0716KL

(In Stock: 14)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.127750

    $0.13

  • 10

    $0.120519

    $1.21

  • 100

    $0.113697

    $11.37

  • 500

    $0.107261

    $53.63

  • 1000

    $0.101190

    $101.19

Minimum: 1 Multiples: 1

Unit Price: $0.127750

Ext Price: $0.13

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity