AD210AN alternative parts: AD215BY

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES - AD210AN - IC, ISOLATION AMP, 20KHZ, 1V/US, DIP-30
IC OPAMP ISOLATION 1 CIRC 12SIP
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
20 Weeks
8 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
38-DIP (0.800, 20.32mm), 12 Leads
44-SIP, 12 Leads, Offset Leads
Number of Pins:
12
12
Number of Elements:
2
1
Operating Temperature:
-25°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
12
15
Termination:
Through Hole
-
ECCN Code:
EAR99
EAR99
Resistance:
1 TΩ
2GOhm
Terminal Position:
DUAL
SINGLE
Number of Functions:
1
1
Supply Voltage:
15V
15V
Base Part Number:
AD210
AD215
Pin Count:
12
12
Operating Supply Voltage:
15V
-
Number of Channels:
1
-
Operating Supply Current:
50mA
40mA
Nominal Supply Current:
50mA
40mA
Slew Rate:
1V/μs
6V/μs
Amplifier Type:
Isolation
Isolation
Common Mode Rejection Ratio:
120 dB
100 dB
Current - Input Bias:
30pA
300pA
Voltage - Supply, Single/Dual (±):
14.25V~15.75V
±14.25V~17V
Output Current per Channel:
5mA
5mA
Input Offset Voltage (Vos):
15mV
400μV
Bandwidth:
20 kHz
120 kHz
Voltage Gain:
40dB
20dB
-3db Bandwidth:
15MHz
-
Dual Supply Voltage:
15V
15V
Isolation Voltage:
15V
1.5kV
Common Mode Voltage-Max:
3500V
-
Height:
8.91mm
21.4mm
Length:
53.3mm
-
Width:
25mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Contact Plating:
-
Lead, Tin
Response Time:
-
9 μs
Neg Supply Voltage-Nom (Vsup):
-
-15V
AD210AN

AD210AN

(In Stock: 2766)

Analog Devices Inc.