AD590KF alternative parts: AD590KH
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES - AD590KF - IC, TEMPERATURE TRANSDUCER, 590 | ANALOG DEVICES AD590KH.TEMPERATURE TRANSDUCER, 2.5C, TO-52-3 |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 1 month ago) |
Package / Case: | 2-CFlatpack | TO-206AC, TO-52-3 Metal Can |
Mounting Type: | Surface Mount | Through Hole |
Mount: | Surface Mount | Through Hole |
Contact Plating: | Gold | Gold |
Number of Pins: | 2 | 3 |
Test Conditions: | 25°C | 25°C |
Packaging: | Tray | Bulk |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 3 |
Termination: | SMD/SMT | Through Hole |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | POSITIVE ppm/°C | POSITIVE ppm/°C |
Additional Feature: | TEMPERATURE COEFFICIENT 1 UA/K | TEMPERATURE COEFFICIENT 1 UA/K |
Voltage - Supply: | 4V~30V | 4V~30V |
Base Part Number: | AD590 | AD590 |
Pin Count: | 2 | 3 |
Body Breadth: | 1.15 mm | - |
Output Type: | Analog Current | Analog Current |
Power Supplies: | 5V | 5V |
Interface: | Analog | Analog |
Output Current: | 298.2μA | 298.2μA |
Forward Voltage: | 44V | 44V |
Sensor Type: | Analog, Local | Analog, Local |
Linearity: | 1.5 Cel | 0.8 Cel |
Housing: | CERAMIC | - |
Accuracy - Highest (Lowest): | ±2.5°C | ±2.5°C |
Sensing Temperature - Local: | -55°C~150°C | -55°C~150°C |
Width: | 1.27mm | 5.84mm |
Length: | 2.36mm | 5.84mm |
Height: | 6.1mm | 3.81mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |

AD590KF
Analog Devices Inc.United States