AD590KF alternative parts: AD590MF/883B
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES - AD590KF - IC, TEMPERATURE TRANSDUCER, 590 | Temp Sensor Analog 2-Pin FPAK Tray |
Factory Lead Time: | 8 Weeks | 10 Weeks |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 1 week ago) |
Package / Case: | 2-CFlatpack | 2-CFlatpack |
Mounting Type: | Surface Mount | Surface Mount |
Mount: | Surface Mount | Surface Mount |
Contact Plating: | Gold | - |
Number of Pins: | 2 | 2 |
Test Conditions: | 25°C | - |
Packaging: | Tray | Tray |
Operating Temperature: | -55°C~125°C | - |
JESD-609 Code: | e4 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | POSITIVE ppm/°C | POSITIVE ppm/°C |
Additional Feature: | TEMPERATURE COEFFICIENT 1 UA/K | TEMPERATURE COEFFICIENT 1 UA/K |
Voltage - Supply: | 4V~30V | - |
Base Part Number: | AD590 | AD590 |
Pin Count: | 2 | 2 |
Body Breadth: | 1.15 mm | - |
Output Type: | Analog Current | - |
Power Supplies: | 5V | 5V |
Interface: | Analog | Analog |
Output Current: | 298.2μA | 298.2μA |
Forward Voltage: | 44V | - |
Sensor Type: | Analog, Local | - |
Linearity: | 1.5 Cel | 0.3 Cel |
Housing: | CERAMIC | CERAMIC, METAL-SEALED COFIRED |
Accuracy - Highest (Lowest): | ±2.5°C | - |
Sensing Temperature - Local: | -55°C~150°C | - |
Width: | 1.27mm | - |
Length: | 2.36mm | - |
Height: | 6.1mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Usage Level: | - | Military grade |
Terminal Finish: | - | Tin/Lead (Sn63Pb37) |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -55°C |
Max Supply Voltage: | - | 30V |
Min Supply Voltage: | - | 4V |
Termination Type: | - | SOLDER |
Screening Level: | - | 38535Q/M;38534H;883B |
Accuracy-Max: | - | 0.5 Cel |
Body Height: | - | 5.84mm |

AD590KF
Analog Devices Inc.United States