AD590KF alternative parts: AD590MF/883B

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES - AD590KF - IC, TEMPERATURE TRANSDUCER, 590
Temp Sensor Analog 2-Pin FPAK Tray
Factory Lead Time:
8 Weeks
10 Weeks
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 1 week ago)
Package / Case:
2-CFlatpack
2-CFlatpack
Mounting Type:
Surface Mount
Surface Mount
Mount:
Surface Mount
Surface Mount
Contact Plating:
Gold
-
Number of Pins:
2
2
Test Conditions:
25°C
-
Packaging:
Tray
Tray
Operating Temperature:
-55°C~125°C
-
JESD-609 Code:
e4
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
POSITIVE ppm/°C
POSITIVE ppm/°C
Additional Feature:
TEMPERATURE COEFFICIENT 1 UA/K
TEMPERATURE COEFFICIENT 1 UA/K
Voltage - Supply:
4V~30V
-
Base Part Number:
AD590
AD590
Pin Count:
2
2
Body Breadth:
1.15 mm
-
Output Type:
Analog Current
-
Power Supplies:
5V
5V
Interface:
Analog
Analog
Output Current:
298.2μA
298.2μA
Forward Voltage:
44V
-
Sensor Type:
Analog, Local
-
Linearity:
1.5 Cel
0.3 Cel
Housing:
CERAMIC
CERAMIC, METAL-SEALED COFIRED
Accuracy - Highest (Lowest):
±2.5°C
-
Sensing Temperature - Local:
-55°C~150°C
-
Width:
1.27mm
-
Length:
2.36mm
-
Height:
6.1mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Usage Level:
-
Military grade
Terminal Finish:
-
Tin/Lead (Sn63Pb37)
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-55°C
Max Supply Voltage:
-
30V
Min Supply Voltage:
-
4V
Termination Type:
-
SOLDER
Screening Level:
-
38535Q/M;38534H;883B
Accuracy-Max:
-
0.5 Cel
Body Height:
-
5.84mm
AD590KF

AD590KF

Analog Devices Inc.