AD620ARZ-REEL7 alternative parts: AD620ARZ-REEL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP INSTR 1MHZ 8SOIC
SP Amp INSTR Amp Single ±18V 8-Pin SOIC N T/R
Lifecycle Status:
PRODUCTION (Last Updated: 3 months ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Number of Elements:
1
1
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Resistance:
10GOhm
10GOhm
Max Power Dissipation:
650mW
650mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
15V
15V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD620
AD620
Pin Count:
8
8
Operating Supply Voltage:
18V
-
Operating Supply Current:
1.3mA
1.3mA
Nominal Supply Current:
900μA
1.3mA
Power Dissipation:
650mW
650mW
Slew Rate:
1.2V/μs
1.2V/μs
Amplifier Type:
Instrumentation
Instrumentation
Common Mode Rejection Ratio:
93 dB
93 dB
Current - Input Bias:
500pA
500pA
Voltage - Supply, Single/Dual (±):
4.6V~36V ±2.3V~18V
4.6V~36V ±2.3V~18V
Output Current per Channel:
18mA
18mA
Input Offset Voltage (Vos):
30mV
30mV
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Average Bias Current-Max (IIB):
0.0025μA
0.0025μA
Power Supply Rejection Ratio (PSRR):
140dB
-
Voltage - Input Offset:
30μV
30μV
-3db Bandwidth:
1MHz
1MHz
Dual Supply Voltage:
15V
-
Voltage Gain-Min:
1
1
Voltage Gain-Nom:
10
10
Non-linearity-Max:
0.004%
0.004%
Length:
4.9mm
4.9mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
AD620ARZ-REEL7

AD620ARZ-REEL7

(In Stock: 120)

Analog Devices Inc.