AD620ARZ-REEL7 alternative parts: AD624BDZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP INSTR 1MHZ 8SOIC
IC, INSTRUMENT AMP, 25MHZ, 120DB, DIP-16
Lifecycle Status:
PRODUCTION (Last Updated: 3 months ago)
PRODUCTION (Last Updated: 4 weeks ago)
Factory Lead Time:
8 Weeks
10 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
8-SOIC (0.154, 3.90mm Width)
16-CDIP (0.300, 7.62mm)
Number of Pins:
8
16
Number of Elements:
1
5
Operating Temperature:
-40°C~85°C
-25°C~85°C
Packaging:
Tape & Reel (TR)
Tube
JESD-609 Code:
e3
e4
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
16
ECCN Code:
EAR99
EAR99
Resistance:
10GOhm
1GOhm
Max Power Dissipation:
650mW
420mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
15V
15V
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
AD620
AD624
Pin Count:
8
16
Operating Supply Voltage:
18V
-
Operating Supply Current:
1.3mA
5mA
Nominal Supply Current:
900μA
3.5mA
Power Dissipation:
650mW
420mW
Slew Rate:
1.2V/μs
5V/μs
Amplifier Type:
Instrumentation
Instrumentation
Common Mode Rejection Ratio:
93 dB
90 dB
Current - Input Bias:
500pA
25nA
Voltage - Supply, Single/Dual (±):
4.6V~36V ±2.3V~18V
±6V~18V
Output Current per Channel:
18mA
-
Input Offset Voltage (Vos):
30mV
200μV
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Average Bias Current-Max (IIB):
0.0025μA
-
Power Supply Rejection Ratio (PSRR):
140dB
-
Voltage - Input Offset:
30μV
75μV
-3db Bandwidth:
1MHz
1MHz
Dual Supply Voltage:
15V
15V
Voltage Gain-Min:
1
1
Voltage Gain-Nom:
10
1000
Non-linearity-Max:
0.004%
-
Length:
4.9mm
21.34mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Terminal Finish:
-
Gold (Au)
Number of Channels:
-
1
Bandwidth:
-
25MHz
Height:
-
3.56mm
Width:
-
7.87mm
REACH SVHC:
-
No SVHC
AD620ARZ-REEL7

AD620ARZ-REEL7

(In Stock: 120)

Analog Devices Inc.