AD7091R-2BRUZ alternative parts: AD7091BCPZ-RL
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES AD7091R-2BRUZAnalogue to Digital Converter, 12 bit, 1 MSPS, Single, 2.7 V, 5.25 V, TSSOP | Analog to Digital Converters - ADC IC 1 CH 12-Bit SAR |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 3 weeks ago) |
Factory Lead Time: | 8 Weeks | 14 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-TSSOP (0.173, 4.40mm Width) | 8-UFDFN Exposed Pad, CSP |
Number of Pins: | 16 | 8 |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 3 (168 Hours) |
Number of Terminations: | 16 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Max Power Dissipation: | 3.4mW | 142μW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | NO LEAD |
Peak Reflow Temperature (Cel): | 260 | NOT SPECIFIED |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3V | 3V |
Terminal Pitch: | 0.65mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | 30 | NOT SPECIFIED |
Base Part Number: | AD7091 | AD7091 |
Pin Count: | 16 | 8 |
Polarity: | Unipolar | Unipolar |
Configuration: | S/H-ADC | S/H-ADC |
Interface: | SPI | SPI, Serial |
Max Supply Voltage: | 5.25V | - |
Min Supply Voltage: | 2.7V | - |
Operating Supply Current: | 500μA | - |
Nominal Supply Current: | 349μA | - |
Power Dissipation: | 1mW | 142μW |
Number of Bits: | 12 | 12 |
Input Type: | Single Ended | Single Ended |
Min Input Voltage: | 1V | - |
Architecture: | SAR | SAR |
Number of Inputs: | 1 | - |
Max Input Voltage: | 5.25V | 5V |
Converter Type: | ADC, SUCCESSIVE APPROXIMATION | ADC, SUCCESSIVE APPROXIMATION |
Supply Type: | Single | - |
Reference Type: | Supply | Supply |
Data Interface: | SPI, DSP | SPI, DSP |
Resolution: | 1.5 B | 1.5 B |
Sampling Rate: | 1 Msps | 1 Msps |
Voltage - Supply, Analog: | 2.09V~5.25V | 2.09V~5.25V |
Voltage - Supply, Digital: | 2.09V~5.25V | 2.09V~5.25V |
Number of Analog In Channels: | 2 | 1 |
Sampling Rate (Per Second): | 1M | 1M |
Output Bit Code: | BINARY | BINARY |
Integral Nonlinearity (INL): | 1.25 LSB | - |
Sample and Hold / Track and Hold: | TRACK | TRACK |
Input Capacitance: | 10pF | 7pF |
Ratio - S/H:ADC: | 1:1 | 1:1 |
Output Format: | SERIAL | - |
Signal to Noise Ratio (SNR): | 70 dB | 69 dB |
Differential Nonlinearity: | 0.9 LSB | - |
Conversion Time-Max: | 0.6μs | 0.65μs |
Number of Analog Inputs: | 2 | - |
Height: | 1.05mm | - |
Length: | 5.1mm | 2mm |
Width: | 4.5mm | 2mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Surface Mount: | - | YES |
Qualification Status: | - | Not Qualified |
Output Type: | - | TTL |
Number of Channels: | - | 1 |
Linearity Error-Max (EL): | - | 0.0244% |
Height Seated (Max): | - | 0.65mm |

AD7091R-2BRUZ
(In Stock: 1000)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$7.908221
$7.91
10
$7.460586
$74.61
100
$7.038289
$703.83
500
$6.639895
$3,319.95
1000
$6.264052
$6,264.05
Minimum: 1 Multiples: 1
Unit Price: $7.908221
Ext Price: $7.91
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools