AD7091R-2BRUZ alternative parts: AD7091RBCPZ-RL7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES AD7091R-2BRUZAnalogue to Digital Converter, 12 bit, 1 MSPS, Single, 2.7 V, 5.25 V, TSSOP
IC ADC 12BIT SRL 1MSPS 10LFCSP
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 4 weeks ago)
Factory Lead Time:
8 Weeks
8 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-TSSOP (0.173, 4.40mm Width)
10-WFDFN Exposed Pad, CSP
Number of Pins:
16
10
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tube
Cut Tape (CT)
JESD-609 Code:
e3
-
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
16
10
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Max Power Dissipation:
3.4mW
1mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
NO LEAD
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Number of Functions:
1
1
Supply Voltage:
3V
3V
Terminal Pitch:
0.65mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
30
NOT SPECIFIED
Base Part Number:
AD7091
AD7091
Pin Count:
16
10
Polarity:
Unipolar
Unipolar
Configuration:
S/H-ADC
S/H-ADC
Interface:
SPI
SPI, Serial
Max Supply Voltage:
5.25V
5.25V
Min Supply Voltage:
2.7V
2.7V
Operating Supply Current:
500μA
349μA
Nominal Supply Current:
349μA
349μA
Power Dissipation:
1mW
1mW
Number of Bits:
12
12
Input Type:
Single Ended
Single Ended
Min Input Voltage:
1V
2.7V
Architecture:
SAR
SAR
Number of Inputs:
1
-
Max Input Voltage:
5.25V
5.25V
Converter Type:
ADC, SUCCESSIVE APPROXIMATION
ADC, SUCCESSIVE APPROXIMATION
Supply Type:
Single
Single
Reference Type:
Supply
Supply
Data Interface:
SPI, DSP
SPI, DSP
Resolution:
1.5 B
1.5 B
Sampling Rate:
1 Msps
1 Msps
Voltage - Supply, Analog:
2.09V~5.25V
2.09V~5.25V
Voltage - Supply, Digital:
2.09V~5.25V
2.09V~5.25V
Number of Analog In Channels:
2
1
Sampling Rate (Per Second):
1M
1M
Output Bit Code:
BINARY
BINARY
Integral Nonlinearity (INL):
1.25 LSB
1 LSB
Sample and Hold / Track and Hold:
TRACK
TRACK
Input Capacitance:
10pF
7pF
Ratio - S/H:ADC:
1:1
1:1
Output Format:
SERIAL
-
Signal to Noise Ratio (SNR):
70 dB
69 dB
Differential Nonlinearity:
0.9 LSB
0.9 LSB
Conversion Time-Max:
0.6μs
0.65μs
Number of Analog Inputs:
2
-
Height:
1.05mm
-
Length:
5.1mm
3mm
Width:
4.5mm
2mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Contact Plating:
-
Gold
Qualification Status:
-
Not Qualified
Power Supplies:
-
3/5V
Number of Channels:
-
1
Power Consumption:
-
2.3mW
Linearity Error-Max (EL):
-
0.0244%
Height Seated (Max):
-
0.85mm
AD7091R-2BRUZ

AD7091R-2BRUZ

(In Stock: 1000)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $7.908221

    $7.91

  • 10

    $7.460586

    $74.61

  • 100

    $7.038289

    $703.83

  • 500

    $6.639895

    $3,319.95

  • 1000

    $6.264052

    $6,264.05

Minimum: 1 Multiples: 1

Unit Price: $7.908221

Ext Price: $7.91

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity