AD8065ARTZ-R2 alternative parts: AD8009ARZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES AD8065ARTZ-R2Operational Amplifier, Single, 145 MHz, 1 Amplifier, 180 V/s, 5V to 24V, SOT-23, 5 Pins | ANALOG DEVICES AD8009ARZOperational Amplifier, Single, 1 GHz, 1 Amplifier, 5500 V/s, 5V to6V, SOIC, 8 Pins |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-74A, SOT-753 | 8-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 5 | 8 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tube |
Series: | FastFET™ | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | AD8065 | AD8009 |
Pin Count: | 5 | 8 |
Qualification Status: | Not Qualified | - |
Output Type: | Rail-to-Rail | - |
Operating Supply Voltage: | 18V | 9V |
Number of Channels: | 1 | 1 |
Operating Supply Current: | 7.4mA | 16mA |
Nominal Supply Current: | 7.4mA | 16mA |
Quiescent Current: | 7.4mA | 16mA |
Slew Rate: | 180V/μs | 5500V/μs |
Amplifier Type: | Voltage Feedback | Current Feedback |
Common Mode Rejection Ratio: | 100 dB | 52 dB |
Current - Input Bias: | 3pA | 50μA |
Voltage - Supply, Single/Dual (±): | 5V~24V ±2.5V~12V | 5V~12V ±2.5V~6V |
Output Current per Channel: | 30mA | 175mA |
Input Offset Voltage (Vos): | 1.5mV | 5mV |
Bandwidth: | 145MHz | 1 GHz |
Gain Bandwidth Product: | 60MHz | - |
Neg Supply Voltage-Nom (Vsup): | -5V | -5V |
Voltage Gain: | 113dB | 108dB |
Power Supply Rejection Ratio (PSRR): | 100dB | 70dB |
Frequency Compensation: | NO | - |
Voltage - Input Offset: | 400μV | 2mV |
Settling Time: | 55 ns | 10 ns |
Dual Supply Voltage: | 9V | 5V |
Input Capacitance: | 2.1pF | 2.6pF |
Height: | 1.15mm | 1.5mm |
Length: | 2.9mm | 5mm |
Width: | 1.6mm | 4mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Max Power Dissipation: | - | 750mW |
Power Dissipation: | - | 750mW |
Output Current: | - | 175mA |
Supply Voltage Limit-Max: | - | 6.3V |
Radiation Hardening: | - | No |

AD8065ARTZ-R2
(In Stock: 100000)
Analog Devices Inc.United States