AD8065ARTZ-R2 alternative parts: AD8031ARTZ-REEL7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES AD8065ARTZ-R2Operational Amplifier, Single, 145 MHz, 1 Amplifier, 180 V/s, 5V to 24V, SOT-23, 5 Pins | ANALOG DEVICES AD8031ARTZ-REEL7..Operational Amplifier, Single, 80 MHz, 1 Amplifier, 35 V/s, 2.7V to 12V, SOT-23, 5 Pins |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | PRODUCTION (Last Updated: 3 months ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-74A, SOT-753 | SC-74A, SOT-753 |
Surface Mount: | YES | YES |
Number of Pins: | 5 | 5 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | FastFET™ | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 5 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 30 | 40 |
Base Part Number: | AD8065 | AD8031 |
Pin Count: | 5 | 5 |
Qualification Status: | Not Qualified | - |
Output Type: | Rail-to-Rail | Rail-to-Rail |
Operating Supply Voltage: | 18V | 5V |
Number of Channels: | 1 | 1 |
Operating Supply Current: | 7.4mA | 900μA |
Nominal Supply Current: | 7.4mA | 900μA |
Quiescent Current: | 7.4mA | 900μA |
Slew Rate: | 180V/μs | 35V/μs |
Amplifier Type: | Voltage Feedback | Voltage Feedback |
Common Mode Rejection Ratio: | 100 dB | 90 dB |
Current - Input Bias: | 3pA | 450nA |
Voltage - Supply, Single/Dual (±): | 5V~24V ±2.5V~12V | 2.7V~12V ±1.35V~6V |
Output Current per Channel: | 30mA | 15mA |
Input Offset Voltage (Vos): | 1.5mV | 1.5mV |
Bandwidth: | 145MHz | - |
Gain Bandwidth Product: | 60MHz | 40MHz |
Neg Supply Voltage-Nom (Vsup): | -5V | -5V |
Voltage Gain: | 113dB | 82dB |
Power Supply Rejection Ratio (PSRR): | 100dB | 86dB |
Frequency Compensation: | NO | YES |
Voltage - Input Offset: | 400μV | 1mV |
Settling Time: | 55 ns | 125 ns |
Dual Supply Voltage: | 9V | 5V |
Input Capacitance: | 2.1pF | 1.6pF |
Height: | 1.15mm | - |
Length: | 2.9mm | 2.9mm |
Width: | 1.6mm | - |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Packing Method: | - | TR |
Max Power Dissipation: | - | 500mW |
Power Dissipation: | - | 500mW |
Output Current: | - | 15mA |
Unity Gain BW-Nom: | - | 80000 kHz |
Average Bias Current-Max (IIB): | - | 2μA |
Low-Offset: | - | NO |
Supply Voltage Limit-Max: | - | 6.3V |
Low-Bias: | - | NO |
Micropower: | - | NO |
Bias Current-Max (IIB) @25C: | - | 2μA |
Programmable Power: | - | NO |
Radiation Hardening: | - | No |

AD8065ARTZ-R2
(In Stock: 100000)
Analog Devices Inc.United States