AD8065ARTZ-R2 alternative parts: LMH6654MFX/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES AD8065ARTZ-R2Operational Amplifier, Single, 145 MHz, 1 Amplifier, 180 V/s, 5V to 24V, SOT-23, 5 Pins
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
ACTIVE (Last Updated: 1 week ago)
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-74A, SOT-753
SC-74A, SOT-753
Surface Mount:
YES
-
Number of Pins:
5
5
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
FastFET™
-
JESD-609 Code:
e3
e3
Pbfree Code:
no
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
5
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
AD8065
LMH6654
Pin Count:
5
5
Qualification Status:
Not Qualified
-
Output Type:
Rail-to-Rail
-
Operating Supply Voltage:
18V
6V
Number of Channels:
1
-
Operating Supply Current:
7.4mA
4.5mA
Nominal Supply Current:
7.4mA
4.5mA
Quiescent Current:
7.4mA
-
Slew Rate:
180V/μs
200V/μs
Amplifier Type:
Voltage Feedback
Voltage Feedback
Common Mode Rejection Ratio:
100 dB
70 dB
Current - Input Bias:
3pA
5μA
Voltage - Supply, Single/Dual (±):
5V~24V ±2.5V~12V
4.5V~12V ±2.25V~6V
Output Current per Channel:
30mA
120mA
Input Offset Voltage (Vos):
1.5mV
1mV
Bandwidth:
145MHz
-
Gain Bandwidth Product:
60MHz
260MHz
Neg Supply Voltage-Nom (Vsup):
-5V
-5V
Voltage Gain:
113dB
64dB
Power Supply Rejection Ratio (PSRR):
100dB
60dB
Frequency Compensation:
NO
YES
Voltage - Input Offset:
400μV
-
Settling Time:
55 ns
-
Dual Supply Voltage:
9V
-
Input Capacitance:
2.1pF
-
Height:
1.15mm
1.45mm
Length:
2.9mm
2.9mm
Width:
1.6mm
1.6mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Mount:
-
Surface Mount
Number of Elements:
-
1
Terminal Finish:
-
Matte Tin (Sn)
Packing Method:
-
TR
Output Current:
-
80mA
Unity Gain BW-Nom:
-
250000 kHz
Low-Offset:
-
NO
Low-Bias:
-
NO
Micropower:
-
NO
Programmable Power:
-
NO
Wideband:
-
YES
Input Offset Current-Max (IIO):
-
2μA
Thickness:
-
1.2mm
Radiation Hardening:
-
No
AD8065ARTZ-R2

AD8065ARTZ-R2

(In Stock: 100000)

Analog Devices Inc.