AD828ARZ-REEL7 alternative parts: AD826ARZ-REEL7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Video Amplifiers IC Dual Low Power | OP Amp Dual Volt Fdbk ±18V/36V 8-Pin SO T/R |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 8 Weeks | 10 Weeks |
Contact Plating: | Tin | Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 8 | 8 |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Applications: | Voltage Feedback | - |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 2 | 2 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | AD828 | AD826 |
Pin Count: | 8 | 8 |
Qualification Status: | Not Qualified | - |
Temperature Grade: | INDUSTRIAL | - |
Number of Channels: | 2 | 2 |
Operating Supply Current: | 15mA | 15mA |
Nominal Supply Current: | 14mA | - |
Quiescent Current: | 7.5mA | 7.5mA |
Slew Rate: | 450V/μs | 350V/μs |
Amplifier Type: | OPERATIONAL AMPLIFIER | Voltage Feedback |
Common Mode Rejection Ratio: | 100 dB | 100 dB |
Voltage - Supply, Single/Dual (±): | 5V~36V ±2.5V~18V | 5V~36V ±2.5V~18V |
Output Current per Channel: | 50mA | 50mA |
Supply Type: | Dual | - |
Input Offset Voltage (Vos): | 2mV | 2mV |
Bandwidth: | 130MHz | 50MHz |
Gain Bandwidth Product: | 30MHz | - |
Neg Supply Voltage-Nom (Vsup): | -5V | -5V |
Voltage Gain: | 73.98dB | 72.04dB |
Average Bias Current-Max (IIB): | 6.6μA | 6.6μA |
Power Supply Rejection Ratio (PSRR): | 90dB | 86dB |
Settling Time: | 80 ns | 70 ns |
Input Capacitance: | 1.5pF | 1.5pF |
Input Bias Current: | 3.3μA | - |
Length: | 4.9mm | 4.9mm |
Height Seated (Max): | 1.75mm | 1.75mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Operating Temperature: | - | -40°C~85°C |
Packing Method: | - | TAPE AND REEL |
Terminal Position: | - | DUAL |
Output Current: | - | 50mA |
Current - Input Bias: | - | 3.3μA |
Unity Gain BW-Nom: | - | 20000 kHz |
Low-Offset: | - | NO |
Frequency Compensation: | - | YES |
Voltage - Input Offset: | - | 500μV |
Low-Bias: | - | NO |
Micropower: | - | NO |
Bias Current-Max (IIB) @25C: | - | 6.6μA |
Programmable Power: | - | NO |
Input Voltage Noise Density: | - | 15nV/sqrt Hz |
Radiation Hardening: | - | No |

AD828ARZ-REEL7
(In Stock: 938)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$15.713721
$15.71
10
$14.824265
$148.24
100
$13.985156
$1,398.52
500
$13.193543
$6,596.77
1000
$12.446739
$12,446.74
Minimum: 1 Multiples: 1
Unit Price: $15.713721
Ext Price: $15.71
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools