AD8602DRMZ-REEL alternative parts: AD8675ARZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Op Amp Dual Precision Amplifier R-R I/O 5.5V 8-Pin MSOP T/R | ANALOG DEVICES - AD8675ARZ - OP AMP, 10MHZ, 2.5V/uS, SOIC-8 |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Lifecycle Status: | PRODUCTION (Last Updated: 1 week ago) | PRODUCTION (Last Updated: 4 weeks ago) |
Surface Mount: | YES | YES |
Package / Case: | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Mounting Type: | Surface Mount | Surface Mount |
Contact Plating: | Tin | Tin |
Number of Pins: | 8 | 8 |
Series: | DigiTrim® | - |
Packaging: | Tape & Reel (TR) | Tube |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TAPE AND REEL | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 2 | 1 |
Supply Voltage: | 3V | 15V |
Terminal Pitch: | 0.65mm | - |
Time@Peak Reflow Temperature-Max (s): | 40 | 30 |
Base Part Number: | AD8602 | AD8675 |
Pin Count: | 8 | 8 |
Qualification Status: | Not Qualified | Not Qualified |
Output Type: | Rail-to-Rail | Rail-to-Rail |
Power Supplies: | 3/5V | - |
Number of Channels: | 2 | 1 |
Operating Supply Current: | 2.4mA | 2.9mA |
Quiescent Current: | 1.2mA | 2.9mA |
Slew Rate: | 6V/μs | 2.5V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 80 dB | 130 dB |
Current - Input Bias: | 0.2pA | 500pA |
Voltage - Supply, Single/Dual (±): | 2.7V~5.5V | 10V~36V ±5V~18V |
Output Current per Channel: | 50mA | 35mA |
Input Offset Voltage (Vos): | 500μV | 75μV |
Unity Gain BW-Nom: | 8200 kHz | 10000 kHz |
Voltage Gain: | 95.56dB | 126dB |
Average Bias Current-Max (IIB): | 0.001μA | 0.00045μA |
Power Supply Rejection Ratio (PSRR): | 75dB | 140dB |
Low-Offset: | NO | YES |
Frequency Compensation: | YES | YES |
Supply Voltage Limit-Max: | 6V | - |
Voltage - Input Offset: | 1.3mV | 10μV |
Settling Time: | 1 μs | - |
Low-Bias: | YES | NO |
Micropower: | NO | NO |
Programmable Power: | NO | NO |
Input Voltage Noise Density: | 33nV/sqrt Hz | 2.8nV/sqrt Hz |
Width: | 3.2mm | 4mm |
Length: | 3.2mm | 5mm |
Height: | 950μm | 1.5mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
REACH SVHC: | No SVHC | No SVHC |
Lead Free: | Contains Lead | Contains Lead |
Max Supply Current: | - | 5.4mA |
Bandwidth: | - | 10MHz |
Neg Supply Voltage-Nom (Vsup): | - | -15V |
Bias Current-Max (IIB) @25C: | - | 0.002μA |
Dual Supply Voltage: | - | 9V |

AD8602DRMZ-REEL
(In Stock: 5690)
Analog Devices Inc.United States