AD8602DRMZ-REEL alternative parts: AD8676BRMZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Op Amp Dual Precision Amplifier R-R I/O 5.5V 8-Pin MSOP T/R
IC OPAMP GP 2 CIRCUIT 8MSOP
Factory Lead Time:
8 Weeks
10 Weeks
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
PRODUCTION (Last Updated: 1 month ago)
Surface Mount:
YES
YES
Package / Case:
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Mounting Type:
Surface Mount
Surface Mount
Contact Plating:
Tin
Tin
Number of Pins:
8
8
Series:
DigiTrim®
-
Packaging:
Tape & Reel (TR)
Tube
Operating Temperature:
-40°C~125°C
-40°C~125°C
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Packing Method:
TAPE AND REEL
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
2
2
Supply Voltage:
3V
15V
Terminal Pitch:
0.65mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
40
30
Base Part Number:
AD8602
AD8676
Pin Count:
8
8
Qualification Status:
Not Qualified
Not Qualified
Output Type:
Rail-to-Rail
Rail-to-Rail
Power Supplies:
3/5V
+-5/+-15V
Number of Channels:
2
2
Operating Supply Current:
2.4mA
5.4mA
Quiescent Current:
1.2mA
2.7mA
Slew Rate:
6V/μs
2.5V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
80 dB
130 dB
Current - Input Bias:
0.2pA
2nA
Voltage - Supply, Single/Dual (±):
2.7V~5.5V
10V~36V ±5V~18V
Output Current per Channel:
50mA
20mA
Input Offset Voltage (Vos):
500μV
50μV
Unity Gain BW-Nom:
8200 kHz
10000 kHz
Voltage Gain:
95.56dB
126dB
Average Bias Current-Max (IIB):
0.001μA
4500μA
Power Supply Rejection Ratio (PSRR):
75dB
120dB
Low-Offset:
NO
YES
Frequency Compensation:
YES
YES
Supply Voltage Limit-Max:
6V
-
Voltage - Input Offset:
1.3mV
60μV
Settling Time:
1 μs
-
Low-Bias:
YES
NO
Micropower:
NO
NO
Programmable Power:
NO
NO
Input Voltage Noise Density:
33nV/sqrt Hz
2.8nV/sqrt Hz
Width:
3.2mm
3mm
Length:
3.2mm
3mm
Height:
950μm
850μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
REACH SVHC:
No SVHC
No SVHC
Lead Free:
Contains Lead
Contains Lead
Bandwidth:
-
10MHz
Neg Supply Voltage-Nom (Vsup):
-
-15V
Dual Supply Voltage:
-
9V
AD8602DRMZ-REEL

AD8602DRMZ-REEL

(In Stock: 5690)

Analog Devices Inc.