AD8602DRMZ-REEL alternative parts: LMV722MMX/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Op Amp Dual Precision Amplifier R-R I/O 5.5V 8-Pin MSOP T/R
IC OPAMP GP 2 CIRCUIT 8VSSOP
Factory Lead Time:
8 Weeks
6 Weeks
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
ACTIVE (Last Updated: 4 days ago)
Surface Mount:
YES
-
Package / Case:
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Mounting Type:
Surface Mount
Surface Mount
Contact Plating:
Tin
-
Number of Pins:
8
8
Series:
DigiTrim®
-
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-40°C~125°C
-40°C~85°C
JESD-609 Code:
e3
e3
Pbfree Code:
no
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Packing Method:
TAPE AND REEL
TR
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
2
2
Supply Voltage:
3V
5V
Terminal Pitch:
0.65mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
AD8602
LMV722
Pin Count:
8
8
Qualification Status:
Not Qualified
-
Output Type:
Rail-to-Rail
Rail-to-Rail
Power Supplies:
3/5V
-
Number of Channels:
2
-
Operating Supply Current:
2.4mA
2.01mA
Quiescent Current:
1.2mA
-
Slew Rate:
6V/μs
5.25V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
80 dB
70 dB
Current - Input Bias:
0.2pA
260nA
Voltage - Supply, Single/Dual (±):
2.7V~5.5V
2.2V~5.5V ±1.1V~2.25V
Output Current per Channel:
50mA
52.6mA
Input Offset Voltage (Vos):
500μV
3mV
Unity Gain BW-Nom:
8200 kHz
10000 kHz
Voltage Gain:
95.56dB
94dB
Average Bias Current-Max (IIB):
0.001μA
-
Power Supply Rejection Ratio (PSRR):
75dB
70dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Supply Voltage Limit-Max:
6V
5.5V
Voltage - Input Offset:
1.3mV
80μV
Settling Time:
1 μs
-
Low-Bias:
YES
NO
Micropower:
NO
NO
Programmable Power:
NO
NO
Input Voltage Noise Density:
33nV/sqrt Hz
-
Width:
3.2mm
3mm
Length:
3.2mm
3mm
Height:
950μm
1.07mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
REACH SVHC:
No SVHC
-
Lead Free:
Contains Lead
Lead Free
Mount:
-
Surface Mount
Number of Elements:
-
2
Terminal Finish:
-
Matte Tin (Sn)
Nominal Supply Current:
-
2.01mA
Output Current:
-
52.6mA
Bandwidth:
-
10MHz
Thickness:
-
970μm
Radiation Hardening:
-
No
AD8602DRMZ-REEL

AD8602DRMZ-REEL

(In Stock: 5690)

Analog Devices Inc.