AD9516-1BCPZ alternative parts: AD9517-4ABCPZ-RL7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Clock Generator 64-Pin LFCSP EP Tray
Clock Generator 48-Pin LFCSP EP T/R
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-VFQFN Exposed Pad, CSP
48-VFQFN Exposed Pad, CSP
Number of Pins:
64
48
Frequency(Max):
2.95GHz
1.8GHz
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tray
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
48
ECCN Code:
EAR99
EAR99
Type:
Clock Generator, Fanout Distribution
Clock Generator, Fanout Distribution
Voltage - Supply:
3.135V~3.465V
3.135V~3.465V
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
2.65GHz
-
Time@Peak Reflow Temperature-Max (s):
40
30
Base Part Number:
AD9516
AD9517
Output:
CMOS, LVDS, LVPECL
CMOS, LVDS, LVPECL
Pin Count:
64
48
Number of Outputs:
14
12
Operating Supply Voltage:
3.3V
3.3V
Supply Voltage-Max (Vsup):
3.465V
3.465V
Interface:
Parallel, Serial
-
Number of Circuits:
1
1
Number of Inputs:
2
2
Input:
Clock
CMOS, LVDS, LVPECL
Ratio - Input:Output:
1:14
1:12
PLL:
Yes
Yes
Differential - Input:Output:
Yes/Yes
Yes/Yes
Divider/Multiplier:
Yes/No
Yes/No
fmax-Min:
800 MHz
-
Same Edge Skew-Max (tskwd):
0.675 ns
0.675 ns
Height:
830μm
-
Length:
9mm
7mm
Width:
9mm
7mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Surface Mount:
-
YES
Terminal Finish:
-
Matte Tin (Sn)
Power Supplies:
-
3.33.3/5V
Logic Function:
-
Clock
AD9516-1BCPZ

AD9516-1BCPZ

Analog Devices Inc.