AD9516-1BCPZ alternative parts: AD9542BCPZ-REEL7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Clock Generator 64-Pin LFCSP EP Tray | SYNCHRONIZER & ADAPTIVE CLOCK TR |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 2 weeks ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-VFQFN Exposed Pad, CSP | 64-WFQFN Exposed Pad |
Number of Pins: | 64 | 48 |
Frequency(Max): | 2.95GHz | - |
Operating Temperature: | -40°C~85°C | - |
Packaging: | Tray | Tape & Reel (TR) |
JESD-609 Code: | e3 | - |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 48 |
ECCN Code: | EAR99 | - |
Type: | Clock Generator, Fanout Distribution | - |
Voltage - Supply: | 3.135V~3.465V | - |
Terminal Position: | QUAD | QUAD |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | - |
Supply Voltage: | 3.3V | 1.8V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 2.65GHz | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | AD9516 | AD9542 |
Output: | CMOS, LVDS, LVPECL | - |
Pin Count: | 64 | 48 |
Number of Outputs: | 14 | - |
Operating Supply Voltage: | 3.3V | - |
Supply Voltage-Max (Vsup): | 3.465V | 1.89V |
Interface: | Parallel, Serial | - |
Number of Circuits: | 1 | - |
Number of Inputs: | 2 | - |
Input: | Clock | - |
Ratio - Input:Output: | 1:14 | - |
PLL: | Yes | - |
Differential - Input:Output: | Yes/Yes | - |
Divider/Multiplier: | Yes/No | - |
fmax-Min: | 800 MHz | - |
Same Edge Skew-Max (tskwd): | 0.675 ns | - |
Height: | 830μm | - |
Length: | 9mm | 7mm |
Width: | 9mm | 7mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | - |
Surface Mount: | - | YES |
Operating Temperature (Max.): | - | 85°C |
Operating Temperature (Min.): | - | -40°C |
Terminal Form: | - | NO LEAD |
Temperature Grade: | - | INDUSTRIAL |
Supply Voltage-Min (Vsup): | - | 1.71V |
uPs/uCs/Peripheral ICs Type: | - | CLOCK GENERATOR, OTHER |
Primary Clock/Crystal Frequency-Nom: | - | 60MHz |
Output Clock Frequency-Max: | - | 2415MHz |
Height Seated (Max): | - | 0.8mm |

AD9516-1BCPZ
Analog Devices Inc.United States