AD9833BRMZ alternative parts: AD9852ASVZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES - AD9833BRMZ - WAVEFORM GENERATOR, 9833, MSOP10
ANALOG DEVICES AD9852ASVZ. DDS, 300MHz, TQFP-80
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 6 days ago)
Factory Lead Time:
12 Weeks
8 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
80-TQFP Exposed Pad
Number of Pins:
10
80
Operating Temperature:
-40°C~105°C
-40°C~85°C
Packaging:
Tube
Tray
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
10
80
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Voltage - Supply:
2.3V~5.5V
3.14V~3.47V
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
2.5V
3.3V
Terminal Pitch:
0.5mm
0.65mm
Frequency:
25MHz
300MHz
Time@Peak Reflow Temperature-Max (s):
30
40
Base Part Number:
AD9833
AD9852
Pin Count:
10
80
Output Type:
Voltage
-
Power Supplies:
2.5/5V
-
Interface:
Serial
-
Operating Supply Current:
5.5mA
922mA
Nominal Supply Current:
10μA
922mA
Power Dissipation:
27.5mW
3.2W
Max Supply Current:
5.5mA
992mA
uPs/uCs/Peripheral ICs Type:
DSP PERIPHERAL, NUMERIC CONTROLLED OSCILLATOR
-
Sampling Rate:
25 Msps
-
Boundary Scan:
NO
-
Low Power Mode:
YES
-
Nominal Output Voltage:
650mV
-
Signal to Noise Ratio (SNR):
60 dB
-
Number of D/A Converters:
1
2
Resolution (Bits):
10 b
12 b
Tuning Word Width (Bits):
28b
48b
Height:
850μm
1mm
Length:
3mm
14mm
Width:
3mm
14mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Max Power Dissipation:
-
3.2W
Number of Functions:
-
1
Qualification Status:
-
Not Qualified
Supply Voltage-Max (Vsup):
-
3.465V
Analog IC - Other Type:
-
PLL FREQUENCY SYNTHESIZER
Number of Converters:
-
1
Conversion Rate:
-
300 Msps
AD9833BRMZ

AD9833BRMZ

Analog Devices Inc.