ADAS1000-4BSTZ alternative parts: ADAS1000-1BCPZ-RL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC AFE 4 CHAN 19BIT 64LQFP
IC AFE 5 CHAN 19BIT 56LFCSP
Factory Lead Time:
12 Weeks
8 Weeks
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
PRODUCTION (Last Updated: 3 weeks ago)
Surface Mount:
YES
YES
Package / Case:
64-LQFP
56-VFQFN Exposed Pad, CSP
Number of Pins:
64
56
Packaging:
Tray
Tape & Reel (TR)
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
56
ECCN Code:
EAR99
EAR99
Type:
General Purpose
General Purpose
Max Operating Temperature:
85°C
85°C
Min Operating Temperature:
-40°C
-40°C
Max Power Dissipation:
29.7mW
41mW
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
NO LEAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
-
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
ADAS1000
ADAS1000
Pin Count:
64
56
Operating Supply Voltage:
3.3V
3.3V
Temperature Grade:
INDUSTRIAL
INDUSTRIAL
Number of Channels:
4
5
Interface:
SPI, Serial
SPI, Serial
Max Supply Voltage:
5.5V
-
Min Supply Voltage:
3.15V
-
Operating Supply Current:
5.4mA
785μA
Number of Bits:
19
19
Common Mode Rejection Ratio:
110 dB
110 dB
Max Input Voltage:
2.3V
2.3V
Resolution:
2.375 B
2.375 B
Voltage - Supply, Analog:
3.15V~5.5V
3.15V~5.5V
Voltage - Supply, Digital:
1.71V~1.89V
1.71V~1.89V
Conversion Rate:
2 Msps
2 Msps
Signal to Noise Ratio (SNR):
100 dB
100 dB
Width:
10.2mm
9mm
Length:
10.2mm
9mm
Height:
1.45mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
REACH SVHC:
No SVHC
-
Lead Free:
Contains Lead
Contains Lead
Sampling Rate:
-
128 ksps
Number of A/D Converters:
-
2
Height Seated (Max):
-
0.9mm
ADAS1000-4BSTZ

ADAS1000-4BSTZ

(In Stock: 2)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $28.326857

    $28.33

  • 10

    $26.723450

    $267.23

  • 100

    $25.210802

    $2,521.08

  • 500

    $23.783775

    $11,891.89

  • 1000

    $22.437524

    $22,437.52

Minimum: 1 Multiples: 1

Unit Price: $28.326857

Ext Price: $28.33

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity