ADAS1000-4BSTZ alternative parts: ADAS1000-3BCPZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC AFE 4 CHAN 19BIT 64LQFP | IC AFE 3 CHAN 19BIT 56LFCSP |
Factory Lead Time: | 12 Weeks | 8 Weeks |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | PRODUCTION (Last Updated: 3 weeks ago) |
Surface Mount: | YES | YES |
Package / Case: | 64-LQFP | 56-VFQFN Exposed Pad, CSP |
Number of Pins: | 64 | 56 |
Packaging: | Tray | Tray |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 56 |
ECCN Code: | EAR99 | EAR99 |
Type: | General Purpose | General Purpose |
Max Operating Temperature: | 85°C | 85°C |
Min Operating Temperature: | -40°C | -40°C |
Max Power Dissipation: | 29.7mW | 29.7mW |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | NO LEAD |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | ADAS1000 | ADAS1000 |
Pin Count: | 64 | 56 |
Operating Supply Voltage: | 3.3V | - |
Temperature Grade: | INDUSTRIAL | INDUSTRIAL |
Number of Channels: | 4 | 3 |
Interface: | SPI, Serial | SPI, Serial |
Max Supply Voltage: | 5.5V | 5.5V |
Min Supply Voltage: | 3.15V | 3.15V |
Operating Supply Current: | 5.4mA | 5.4mA |
Number of Bits: | 19 | 19 |
Common Mode Rejection Ratio: | 110 dB | 110 dB |
Max Input Voltage: | 2.3V | 2.3V |
Resolution: | 2.375 B | 2.375 B |
Voltage - Supply, Analog: | 3.15V~5.5V | 3.15V~5.5V |
Voltage - Supply, Digital: | 1.71V~1.89V | 1.71V~1.89V |
Conversion Rate: | 2 Msps | - |
Signal to Noise Ratio (SNR): | 100 dB | 100 dB |
Width: | 10.2mm | 9mm |
Length: | 10.2mm | 9mm |
Height: | 1.45mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
REACH SVHC: | No SVHC | - |
Lead Free: | Contains Lead | Contains Lead |
Max Voltage Rating (DC): | - | 5.5V |
Sampling Rate: | - | 2 Msps |
Max Supply Voltage (DC): | - | 5.5V |
Height Seated (Max): | - | 0.9mm |

ADAS1000-4BSTZ
(In Stock: 2)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$28.326857
$28.33
10
$26.723450
$267.23
100
$25.210802
$2,521.08
500
$23.783775
$11,891.89
1000
$22.437524
$22,437.52
Minimum: 1 Multiples: 1
Unit Price: $28.326857
Ext Price: $28.33
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools