ADC128D818CIMT/NOPB alternative parts: ADC128S022CIMTX/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS ADC128D818CIMT/NOPB ADC, 12BIT, 10SPS, I2C, TSSOP-16 | ADC 12BIT 8CH 50-200KSPS 16TSSOP |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 16 | 16 |
Number of Elements: | 1 | 1 |
Operating Temperature: | -40°C~125°C | -40°C~105°C |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.3V | 3V |
Base Part Number: | ADC128D818 | ADC128S022 |
Pin Count: | 16 | 16 |
Polarity: | Unipolar | Unipolar |
Power Supplies: | 3.3/5V | - |
Configuration: | MUX-ADC | MUX-S/H-ADC |
Interface: | I2C, Serial | SPI, Serial |
Max Supply Voltage: | 5.5V | 5.25V |
Min Supply Voltage: | 3V | 2.7V |
Nominal Supply Current: | 740μA | - |
Power Dissipation: | 2.01mW | - |
Number of Bits: | 12 | 12 |
Input Type: | Pseudo-Differential, Single Ended | Single Ended |
Architecture: | Sigma-Delta | SAR |
Number of Inputs: | 8 | - |
Converter Type: | ADC, DELTA-SIGMA | ADC, SUCCESSIVE APPROXIMATION |
Supply Type: | Single | Analog, Digital |
Reference Type: | External, Internal | Supply |
Data Interface: | I2C | SPI, DSP |
Resolution: | 1.5 B | 1.5 B |
Sampling Rate: | 10 sps | 200 ksps |
Voltage - Supply, Analog: | 3V~5.5V | 2.7V~5.25V |
Voltage - Supply, Digital: | 3V~5.5V | 2.7V~5.25V |
Number of Analog In Channels: | 8 | 8 |
Sampling Rate (Per Second): | 82 | 200k |
Output Bit Code: | BINARY | BINARY |
Power Consumption: | 2mW | 1.2mW |
Linearity Error-Max (EL): | 0.0977% | 0.0244% |
Integral Nonlinearity (INL): | -2 LSB | 1 LSB |
Analog Input Voltage-Max: | 5V | - |
Differential Nonlinearity: | 1 LSB | - |
Features: | Selectable Address, Temperature Sensor | - |
Height: | 1.2mm | 1.2mm |
Length: | 5mm | 5mm |
Width: | 4.4mm | 4.4mm |
Thickness: | 1mm | 1mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Operating Supply Voltage: | - | 5V |
Number of Channels: | - | 8 |
Sample and Hold / Track and Hold: | - | TRACK |
Number of A/D Converters: | - | 1 |
Conversion Rate: | - | 200 ksps |
Ratio - S/H:ADC: | - | 1:1 |
Signal to Noise Ratio (SNR): | - | 73 dB |

ADC128D818CIMT/NOPB
(In Stock: 52)
Texas InstrumentsUnited States