ADC128D818CIMT/NOPB alternative parts: ADC128S052CIMT/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS ADC128D818CIMT/NOPB ADC, 12BIT, 10SPS, I2C, TSSOP-16
ADC 12BIT 8CH 200-500KSPS
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-TSSOP (0.173, 4.40mm Width)
16-TSSOP (0.173, 4.40mm Width)
Number of Pins:
16
16
Number of Elements:
1
1
Operating Temperature:
-40°C~125°C
-40°C~105°C
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
16
16
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
3V
Base Part Number:
ADC128D818
ADC128S052
Pin Count:
16
16
Polarity:
Unipolar
Unipolar
Power Supplies:
3.3/5V
-
Configuration:
MUX-ADC
MUX-S/H-ADC
Interface:
I2C, Serial
SPI, Serial
Max Supply Voltage:
5.5V
5.25V
Min Supply Voltage:
3V
2.7V
Nominal Supply Current:
740μA
1.74mA
Power Dissipation:
2.01mW
-
Number of Bits:
12
12
Input Type:
Pseudo-Differential, Single Ended
Single Ended
Architecture:
Sigma-Delta
SAR
Number of Inputs:
8
-
Converter Type:
ADC, DELTA-SIGMA
ADC, SUCCESSIVE APPROXIMATION
Supply Type:
Single
Analog, Digital
Reference Type:
External, Internal
Supply
Data Interface:
I2C
SPI, DSP
Resolution:
1.5 B
1.5 B
Sampling Rate:
10 sps
500 ksps
Voltage - Supply, Analog:
3V~5.5V
2.7V~5.25V
Voltage - Supply, Digital:
3V~5.5V
2.7V~5.25V
Number of Analog In Channels:
8
8
Sampling Rate (Per Second):
82
500k
Output Bit Code:
BINARY
BINARY
Power Consumption:
2mW
1.2mW
Linearity Error-Max (EL):
0.0977%
0.0244%
Integral Nonlinearity (INL):
-2 LSB
1 LSB
Analog Input Voltage-Max:
5V
-
Differential Nonlinearity:
1 LSB
-0.9 LSB
Features:
Selectable Address, Temperature Sensor
-
Height:
1.2mm
1.2mm
Length:
5mm
5mm
Width:
4.4mm
4.4mm
Thickness:
1mm
1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Usage Level:
-
Automotive grade
Operating Supply Voltage:
-
5V
Number of Channels:
-
8
Sample and Hold / Track and Hold:
-
TRACK
Number of A/D Converters:
-
1
Conversion Rate:
-
500 ksps
Ratio - S/H:ADC:
-
1:1
Signal to Noise Ratio (SNR):
-
73 dB
ADC128D818CIMT/NOPB

ADC128D818CIMT/NOPB

(In Stock: 52)

Texas Instruments