ADC128D818CIMT/NOPB alternative parts: ADC128D818CIMTX/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS ADC128D818CIMT/NOPB ADC, 12BIT, 10SPS, I2C, TSSOP-16 | IC ADC 12BIT SIGMA-DELTA 16TSSOP |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 16 | 16 |
Number of Elements: | 1 | - |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.3V | 3.3V |
Base Part Number: | ADC128D818 | ADC128D818 |
Pin Count: | 16 | 16 |
Polarity: | Unipolar | Unipolar |
Power Supplies: | 3.3/5V | 3.3/5V |
Configuration: | MUX-ADC | MUX-ADC |
Interface: | I2C, Serial | - |
Max Supply Voltage: | 5.5V | 5.5V |
Min Supply Voltage: | 3V | 3V |
Nominal Supply Current: | 740μA | - |
Power Dissipation: | 2.01mW | 2.01mW |
Number of Bits: | 12 | 12 |
Input Type: | Pseudo-Differential, Single Ended | Pseudo-Differential, Single Ended |
Architecture: | Sigma-Delta | Sigma-Delta |
Number of Inputs: | 8 | 8 |
Converter Type: | ADC, DELTA-SIGMA | ADC, DELTA-SIGMA |
Supply Type: | Single | Analog, Digital, Single |
Reference Type: | External, Internal | External, Internal |
Data Interface: | I2C | I2C |
Resolution: | 1.5 B | 1.5 B |
Sampling Rate: | 10 sps | 10 ksps |
Voltage - Supply, Analog: | 3V~5.5V | 3V~5.5V |
Voltage - Supply, Digital: | 3V~5.5V | 3V~5.5V |
Number of Analog In Channels: | 8 | 8 |
Sampling Rate (Per Second): | 82 | 82 |
Output Bit Code: | BINARY | BINARY |
Power Consumption: | 2mW | 2mW |
Linearity Error-Max (EL): | 0.0977% | 0.0977% |
Integral Nonlinearity (INL): | -2 LSB | -2 LSB |
Analog Input Voltage-Max: | 5V | 5V |
Differential Nonlinearity: | 1 LSB | 1 LSB |
Features: | Selectable Address, Temperature Sensor | Selectable Address, Temperature Sensor |
Height: | 1.2mm | 1.2mm |
Length: | 5mm | 5mm |
Width: | 4.4mm | 4.4mm |
Thickness: | 1mm | 1mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Max Power Dissipation: | - | 33mW |
Number of A/D Converters: | - | 1 |
Number of Converters: | - | 4 |
Output Format: | - | SERIAL |

ADC128D818CIMT/NOPB
(In Stock: 52)
Texas InstrumentsUnited States