ADM232LJN alternative parts: ADM202JRNZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RS-232 Interface IC RS-232 CIRCUIT
IC TRANSCEIVER FULL 2/2 16SOIC
Lifecycle Status:
OBSOLETE (Last Updated: 4 weeks ago)
PRODUCTION (Last Updated: 4 weeks ago)
Contact Plating:
Lead, Tin
Tin
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
16-DIP (0.300, 7.62mm)
16-SOIC (0.154, 3.90mm Width)
Number of Pins:
16
16
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Type:
Transceiver
Transceiver
Terminal Finish:
Matte Tin (Sn)
-
Additional Feature:
INTERNAL CHARGE PUMP
EXTERNAL CHARGE PUMP
Voltage - Supply:
4.5V~5.5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Number of Functions:
2
2
Supply Voltage:
5V
5V
Base Part Number:
ADM232
ADM202
Pin Count:
16
16
Operating Supply Voltage:
5V
5V
Power Supplies:
5V
5V
Operating Supply Current:
13mA
6mA
Nominal Supply Current:
6mA
6mA
Max Supply Current:
6mA
6mA
Logic Function:
Receiver, Transceiver
Receiver, Transceiver
Data Rate:
120Kbps
120 kbps
Output Characteristics:
TOTEM-POLE
TOTEM-POLE
Differential Output:
NO
NO
Output Polarity:
INVERTED
INVERTED
Protocol:
RS232
RS232
Input Characteristics:
SCHMITT TRIGGER
SCHMITT TRIGGER
Number of Drivers/Receivers:
2/2
2/2
Receiver Number of Bits:
2
-
Duplex:
Full
Full
Receiver Hysteresis:
650mV
400mV
Number of Drivers:
2
-
Number of Transceivers:
1
1
ESD Protection:
No
Yes
Simplex/Duplex:
Full Duplex
Full Duplex
Height Seated (Max):
4.57mm
-
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Factory Lead Time:
-
12 Weeks
Tolerance:
-
10%
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
Interface:
-
RS-232
Driver Number of Bits:
-
2
Receive Delay-Max:
-
5000 ns
Transmit Delay-Max:
-
5000 ns
Number of Receivers:
-
2
Height:
-
1.5mm
Length:
-
10mm
Width:
-
4mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
ADM232LJN

ADM232LJN

(In Stock: 3)

Analog Devices Inc.