ADM232LJN alternative parts: ADM211EARSZ-REEL
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | RS-232 Interface IC RS-232 CIRCUIT | Quad Transmitter Quint Receiver RS-232 28-Pin SSOP T/R |
Lifecycle Status: | OBSOLETE (Last Updated: 4 weeks ago) | PRODUCTION (Last Updated: 1 month ago) |
Contact Plating: | Lead, Tin | - |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 16-DIP (0.300, 7.62mm) | 28-SSOP (0.209, 5.30mm Width) |
Number of Pins: | 16 | 28 |
Operating Temperature: | 0°C~70°C | -40°C~85°C |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 28 |
ECCN Code: | EAR99 | EAR99 |
Type: | Transceiver | Transceiver |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Additional Feature: | INTERNAL CHARGE PUMP | - |
Voltage - Supply: | 4.5V~5.5V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 2 | 4 |
Supply Voltage: | 5V | 5V |
Base Part Number: | ADM232 | ADM211 |
Pin Count: | 16 | 28 |
Operating Supply Voltage: | 5V | 5V |
Power Supplies: | 5V | 5V |
Operating Supply Current: | 13mA | 13mA |
Nominal Supply Current: | 6mA | 13mA |
Max Supply Current: | 6mA | 13mA |
Logic Function: | Receiver, Transceiver | Receiver, Transceiver |
Data Rate: | 120Kbps | 120Kbps |
Output Characteristics: | TOTEM-POLE | - |
Differential Output: | NO | NO |
Output Polarity: | INVERTED | - |
Protocol: | RS232 | RS232 |
Input Characteristics: | SCHMITT TRIGGER | SCHMITT TRIGGER |
Number of Drivers/Receivers: | 2/2 | 4/5 |
Receiver Number of Bits: | 2 | - |
Duplex: | Full | Full |
Receiver Hysteresis: | 650mV | 650mV |
Number of Drivers: | 2 | 4 |
Number of Transceivers: | 1 | 1 |
ESD Protection: | No | Yes |
Simplex/Duplex: | Full Duplex | Full Duplex |
Height Seated (Max): | 4.57mm | - |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Factory Lead Time: | - | 10 Weeks |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Receive Delay-Max: | - | 2000 ns |
Number of Receivers: | - | 5 |
Height: | - | 1.75mm |
Length: | - | 10.2mm |
Width: | - | 5.3mm |
Radiation Hardening: | - | No |

ADM232LJN
(In Stock: 3)
Analog Devices Inc.United States