AF0603FR-07549RL alternative parts: RN73R1JTTD18R0F50
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | RES SMD 549 OHM 1% 1/10W 0603 | RES 18 OHM 1% 1/10W 0603 |
Factory Lead Time: | 24 Weeks | 10 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Surface Mount: | YES | - |
Terminal Shape: | WRAPAROUND | - |
Mounting Feature: | SURFACE MOUNT | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | AF | RN73R |
Published: | 2011 | - |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±100ppm/°C | ±50ppm/°C |
Resistance: | 549Ohm | 18Ohm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Thick Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W |
Additional Feature: | ANTI-SULFUR, LASER TRIMMABLE | - |
Packing Method: | TR, PAPER, 7 INCH | - |
Max Power Dissipation: | 100mW | - |
Construction: | Rectangular | - |
Resistor Type: | FIXED RESISTOR | - |
Rated Power Dissipation (P): | 0.1W | - |
Working Voltage: | 75V | - |
Features: | Anti-Sulfur, Moisture Resistant | Moisture Resistant |
Height: | 558.8μm | - |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |

AF0603FR-07549RL
(In Stock: 335469)
YageoQty
Unit Price
Ext Price
1
$0.001400
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.001400
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools