AF1210FR-073K6L alternative parts: ERJ-14NF36R0U
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 3.6K OHM 1% 1/2W 1210 | Res Thick Film 1210 36 Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R |
Factory Lead Time: | 33 Weeks | 12 Weeks |
Package / Case: | 1210 (3225 Metric) | 1210 (3225 Metric) |
Surface Mount: | YES | YES |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | AF | ERJ |
Published: | 2011 | - |
Size / Dimension: | 0.122Lx0.102W 3.10mmx2.60mm | 0.126Lx0.098W 3.20mmx2.50mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 3.6kOhm | 36Ohm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.5W 1/2W | 0.5W 1/2W |
Packing Method: | TR, PAPER, 7 INCH | TR, Embossed, 7 Inch |
Max Power Dissipation: | 500mW | - |
Construction: | Rectangular | Chip |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 0.5W | 0.5W |
Features: | Anti-Sulfur, Moisture Resistant | Automotive AEC-Q200 |
Height: | 609.6μm | - |
Height Seated (Max): | 0.024 0.60mm | 0.028 0.70mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
ECCN Code: | - | EAR99 |
Additional Feature: | - | PRECISION, STANDARD: IEC60115-8 |
Ratings: | - | AEC-Q200 |

AF1210FR-073K6L
(In Stock: 17)
YageoQty
Unit Price
Ext Price
1
$0.123915
$0.12
500
$0.091114
$45.56
1000
$0.075928
$75.93
2000
$0.069659
$139.32
5000
$0.065102
$325.51
10000
$0.060560
$605.60
15000
$0.058569
$878.54
50000
$0.057590
$2,879.50
Minimum: 1 Multiples: 1
Unit Price: $0.123915
Ext Price: $0.12
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity