AF1210FR-073K6L alternative parts: ERJ-14NF36R0U, AF1210FR-074K02L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 3.6K OHM 1% 1/2W 1210
Res Thick Film 1210 36 Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R
RES SMD 4.02K OHM 1% 1/2W 1210
Factory Lead Time:
33 Weeks
12 Weeks
33 Weeks
Package / Case:
1210 (3225 Metric)
1210 (3225 Metric)
1210 (3225 Metric)
Surface Mount:
YES
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
SURFACE MOUNT
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
AF
ERJ
AF
Published:
2011
-
2011
Size / Dimension:
0.122Lx0.102W 3.10mmx2.60mm
0.126Lx0.098W 3.20mmx2.50mm
0.122Lx0.102W 3.10mmx2.60mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±100ppm/°C
Resistance:
3.6kOhm
36Ohm
4.02kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.5W 1/2W
0.5W 1/2W
0.5W 1/2W
Packing Method:
TR, PAPER, 7 INCH
TR, Embossed, 7 Inch
TR, PAPER, 7 INCH
Max Power Dissipation:
500mW
-
500mW
Construction:
Rectangular
Chip
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
0.5W
0.5W
0.5W
Features:
Anti-Sulfur, Moisture Resistant
Automotive AEC-Q200
Anti-Sulfur, Moisture Resistant
Height:
609.6μm
-
609.6μm
Height Seated (Max):
0.024 0.60mm
0.028 0.70mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
ECCN Code:
-
EAR99
-
Additional Feature:
-
PRECISION, STANDARD: IEC60115-8
-
Ratings:
-
AEC-Q200
-
AF1210FR-073K6L

AF1210FR-073K6L

(In Stock: 17)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.123915

    $0.12

  • 500

    $0.091114

    $45.56

  • 1000

    $0.075928

    $75.93

  • 2000

    $0.069659

    $139.32

  • 5000

    $0.065102

    $325.51

  • 10000

    $0.060560

    $605.60

  • 15000

    $0.058569

    $878.54

  • 50000

    $0.057590

    $2,879.50

Minimum: 1 Multiples: 1

Unit Price: $0.123915

Ext Price: $0.12

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity