ALF20C102EL450 alternative parts: ALF20C103EC063
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Cap Aluminum Lytic 1000uF 450V 20% (40 X 80mm) Press-Fit 0.114 Ohm 4950mA 18000h 85C | CAP ALU 10000UF 20% 63V PRESSFIT |
Factory Lead Time: | 23 Weeks | 23 Weeks |
Mounting Type: | Through Hole, Press-Fit | Through Hole, Press-Fit |
Package / Case: | Radial, Can - Snap-In - 4 Lead | Radial, Can - Snap-In - 4 Lead |
Lifetime @ Temp.: | 18000 Hrs @ 85°C | 18000 Hrs @ 85°C |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Bulk | Bulk |
Series: | ALF20 | ALF20 |
Size / Dimension: | 1.575Dia 40.00mm | 1.575Dia 40.00mm |
Tolerance: | ±20% | ±20% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Applications: | General Purpose | General Purpose |
Capacitance: | 1000μF | 10000μF |
Voltage - Rated DC: | 450V | 63V |
ESR (Equivalent Series Resistance): | 114mOhm @ 100Hz | 80mOhm @ 100Hz |
Lead Spacing: | 0.886 22.50mm | 0.886 22.50mm |
Polarization: | Polar | Polar |
Ripple Current @ Low Frequency: | 4.95A @ 100Hz | 4.58A @ 100Hz |
Ripple Current @ High Frequency: | 9.32A @ 10kHz | 4.67A @ 10kHz |
Diameter: | 40mm | 40mm |
Height: | 80mm | 35mm |
Height Seated (Max): | 3.228 82.00mm | 1.457 37.00mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |

ALF20C102EL450
(In Stock: 45)
KEMETQty
Unit Price
Ext Price
1
$18.140739
$18.14
10
$17.113905
$171.14
100
$16.145193
$1,614.52
500
$15.231314
$7,615.66
1000
$14.369164
$14,369.16
Minimum: 1 Multiples: 1
Unit Price: $18.140739
Ext Price: $18.14
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity