KEMET ALF20C102EL450
KEMET ALF20C102EL450
feed

KEMET ALF20C102EL450

Manufacturer No:

ALF20C102EL450

Manufacturer:

KEMET

Utmel No:

1352-ALF20C102EL450

Package:

Radial, Can - Snap-In - 4 Lead

Datasheet:

ALF20, ALF40

ECAD Model:

Description:

ALF20 1000μF Capacitor ±20% Bulk Through Hole, Press-Fit 1.575Dia 40.00mm -40°C~85°C Polar Radial, Can - Snap-In - 4 Lead

Quantity:

Unit Price: $18.140739

Ext Price: $18.14

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 45

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $18.140739

    $18.14

  • 10

    $17.113905

    $171.14

  • 100

    $16.145193

    $1,614.52

  • 500

    $15.231314

    $7,615.66

  • 1000

    $14.369164

    $14,369.16

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ALF20C102EL450 information

Specifications
Documents & Media
Product Details
Product Comparison
KEMET ALF20C102EL450 technical specifications, attributes, parameters and parts with similar specifications to KEMET ALF20C102EL450.
  • Type
    Parameter
  • Factory Lead Time
    23 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole, Press-Fit
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Radial, Can - Snap-In - 4 Lead
  • Lifetime @ Temp.
    18000 Hrs @ 85°C
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ALF20
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    1.575Dia 40.00mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    General Purpose
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    1000μF
  • Voltage - Rated DC

    Voltage - Rated DC is a parameter that specifies the maximum direct current (DC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component in a circuit. Exceeding the rated DC voltage can lead to overheating, breakdown, or even permanent damage to the component. It is important to carefully consider this parameter when designing or selecting components for a circuit to prevent any potential issues related to voltage overload.

    450V
  • ESR (Equivalent Series Resistance)

    Equivalent Series Resistance (ESR) is a parameter that describes the internal resistance of a capacitor or an inductor in an electronic circuit. It represents the total resistance that is present in series with the ideal capacitance or inductance of the component. ESR is typically caused by factors such as the resistance of the conductive materials used in the component, the connections within the component, and the dielectric material used. A lower ESR value is desirable in electronic components as it indicates better performance and efficiency, especially in applications where high-frequency signals or rapid changes in voltage are involved. ESR is an important parameter to consider when selecting components for applications such as power supplies, filtering circuits, and signal processing.

    114mOhm @ 100Hz
  • Lead Spacing

    the distance between two baselines of lines of type. The word 'leading' originates from the strips of lead hand-typesetters used to use to space out lines of text evenly. The word leading has stuck, but essentially it's a typographer's term for line spacing.

    0.886 22.50mm
  • Polarization

    In electronic components, polarization refers to the orientation or alignment of certain properties within the component. This property can affect the behavior and performance of the component in a circuit. For example, in capacitors, polarization refers to the alignment of the electric field within the dielectric material. Polarized capacitors, such as electrolytic capacitors, have a specific orientation for proper functioning. In other components like diodes, polarization refers to the direction of current flow, which is important for their correct operation. Understanding polarization is crucial for proper usage and integration of electronic components in circuits.

    Polar
  • Ripple Current @ Low Frequency

    Ripple current at low frequency is a parameter that describes the maximum alternating current that a component can handle without exceeding its specified temperature limits. This type of current typically occurs in electronic components such as capacitors and inductors when they are subjected to fluctuating voltage levels. The ripple current at low frequency is important to consider in the design and selection of components to ensure they can operate reliably and efficiently under varying conditions. It is typically specified in datasheets to provide guidance on the component's performance and limitations in real-world applications.

    4.95A @ 100Hz
  • Ripple Current @ High Frequency

    Ripple Current @ High Frequency refers to the alternating current component that flows through a capacitor or an inductor within a circuit when subjected to a high-frequency signal. It is particularly relevant in switching power supplies and filter circuits, where the frequency of the voltage ripple can influence the performance and efficiency of the component. The parameter indicates the maximum allowable ripple current that can pass through the component without causing excessive heating or damage, thus ensuring reliable operation during high-frequency conditions.

    9.32A @ 10kHz
  • Diameter

    In electronic components, the parameter "Diameter" typically refers to the measurement of the width of a circular component, such as a resistor, capacitor, or inductor. It is a crucial dimension that helps determine the physical size and fit of the component within a circuit or on a circuit board. The diameter is usually measured in millimeters (mm) or inches (in) and is important for ensuring proper placement and soldering of the component during assembly. Understanding the diameter of electronic components is essential for selecting the right size for a specific application and ensuring compatibility with other components and the overall design of the circuit.

    40mm
  • Height
    80mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    3.228 82.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description

Description

The ALF20C102EL450 from KEMET is a high-capacity aluminum electrolytic capacitor designed for general-purpose applications. This capacitor features a robust construction and reliable performance, making it suitable for a wide range of electronic devices. With its high capacitance value of 1000 μF, it provides efficient energy storage and filtering capabilities.

Features

  • High Capacitance: 1000 μF for effective energy storage and filtering.
  • Low ESR: 114 mOhm @ 100Hz for minimal power loss and efficient operation.
  • Durable Construction: Radial, can - snap-in - 4 lead package ensures secure mounting.
  • Wide Operating Temperature Range: -40°C to 85°C for versatility in various environments.
  • High Ripple Current Handling: 9.32A @ 10kHz and 4.95A @ 100Hz for reliable performance under varying load conditions.
  • ROHS3 Compliant: Meets the latest environmental standards for sustainability.

Applications

  1. Primary Applications:
  2. Power supplies and voltage regulators
  3. Filtering circuits in audio equipment
  4. Capacitive coupling in signal processing circuits

  5. Secondary Applications:

  6. Motor control circuits
  7. Audio amplifiers
  8. Medical devices requiring stable power supply

Alternative Parts

If you are looking for alternative capacitors with similar specifications, consider the following options: - KEMET's ALF20C102EL450 is part of the ALF20 series, which offers various capacitance values and voltage ratings. For example: - ALF20C680EL450 (680 μF, 450 V) - ALF20C220EL450 (220 μF, 450 V)

Embedded Modules

The ALF20C102EL450 can be used in various embedded modules such as: - Power supply modules - Audio processing modules - Motor control modules

These modules often integrate multiple components including capacitors like the ALF20C102EL450 to provide a complete solution for specific applications.

Summary

The ALF20C102EL450 from KEMET is an excellent choice for general-purpose applications requiring high capacitance and reliable performance. Its robust construction and compliance with ROHS3 standards make it a versatile component suitable for a wide range of electronic devices.

The three parts on the right have similar specifications to KEMET & ALF20C102EL450.
ALF20C102EL450 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "ALF20C102EL450" in KEMET ALF20C102EL450.
  • Part Number
  • Manufacturer
  • Package
  • Description