ALF20C102EL450 alternative parts: ALC10C102EL400, ALF20C102EL400

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Cap Aluminum Lytic 1000uF 450V 20% (40 X 80mm) Press-Fit 0.114 Ohm 4950mA 18000h 85C
CAP ALUM 1000UF 20% 400V SNAP
CAP ALU 1000UF 20% 400V PRESSFIT
Factory Lead Time:
23 Weeks
32 Weeks
23 Weeks
Mounting Type:
Through Hole, Press-Fit
Through Hole
Through Hole, Press-Fit
Package / Case:
Radial, Can - Snap-In - 4 Lead
Radial, Can - Snap-In - 4 Lead
Radial, Can - Snap-In - 4 Lead
Lifetime @ Temp.:
18000 Hrs @ 85°C
18000 Hrs @ 85°C
18000 Hrs @ 85°C
Operating Temperature:
-40°C~85°C
-40°C~85°C
-40°C~85°C
Packaging:
Bulk
Bulk
Bulk
Series:
ALF20
ALC10
ALF20
Size / Dimension:
1.575Dia 40.00mm
1.575Dia 40.00mm
1.575Dia 40.00mm
Tolerance:
±20%
±20%
±20%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
Not Applicable
Applications:
General Purpose
General Purpose
General Purpose
Capacitance:
1000μF
1000μF
1000μF
Voltage - Rated DC:
450V
400V
400V
ESR (Equivalent Series Resistance):
114mOhm @ 100Hz
120mOhm @ 100Hz
120mOhm @ 100Hz
Lead Spacing:
0.886 22.50mm
0.886 22.50mm
0.886 22.50mm
Polarization:
Polar
Polar
Polar
Ripple Current @ Low Frequency:
4.95A @ 100Hz
5A @ 100Hz
5A @ 100Hz
Ripple Current @ High Frequency:
9.32A @ 10kHz
8.82A @ 10kHz
8.82A @ 10kHz
Diameter:
40mm
40mm
40mm
Height:
80mm
80mm
80mm
Height Seated (Max):
3.228 82.00mm
3.228 82.00mm
3.228 82.00mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
PCB, Through Hole
-
Number of Pins:
-
4
-
Dielectric Material:
-
Aluminium
-
Published:
-
2003
-
Number of Terminations:
-
2
-
Termination:
-
Snap in
-
ECCN Code:
-
EAR99
-
Voltage - Rated AC:
-
400V
-
Lead Pitch:
-
10mm
-
Capacitor Type:
-
ALUMINUM ELECTROLYTIC CAPACITOR
-
Lead Length:
-
6.3mm
-
Lead Diameter:
-
2 mm
-
Voltage:
-
400V
-
Leakage Current:
-
6mA
-
Ripple Current:
-
5A
-
Test Frequency:
-
100Hz
-
Life (Hours):
-
2000 hours
-
Impedance:
-
78mOhm
-
REACH SVHC:
-
No SVHC
-
Radiation Hardening:
-
No
-
ALF20C102EL450

ALF20C102EL450

(In Stock: 45)

KEMET

Qty

Unit Price

Ext Price

  • 1

    $18.140739

    $18.14

  • 10

    $17.113905

    $171.14

  • 100

    $16.145193

    $1,614.52

  • 500

    $15.231314

    $7,615.66

  • 1000

    $14.369164

    $14,369.16

Minimum: 1 Multiples: 1

Unit Price: $18.140739

Ext Price: $18.14

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity