AP1509-33SG-13 alternative parts: AP1507-D5-13

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Voltage Regulators - Switching SW REG CNV BUCK ASYN 150K 1.4 22V 3.3V
IC REG BUCK ADJ 3A TO252-5
Factory Lead Time:
17 Weeks
15 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
TO-252-6, DPak (5 Leads + Tab)
Number of Pins:
8
-
Weight:
850.995985mg
-
Operating Temperature:
-20°C~85°C TA
-20°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2006
2012
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
5
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Terminal Position:
DUAL
SINGLE
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
AP1509
-
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Efficiency:
78 %
-
Output Voltage:
3.3V
-
Output Type:
Fixed
Adjustable
Max Output Current:
2A
-
Operating Supply Voltage:
22V
-
Voltage - Input (Min):
4.5V
4.5V
Input Voltage-Nom:
12V
-
Min Supply Voltage:
4.5V
-
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Operating Supply Current:
5mA
-
Output Configuration:
Positive
Positive
Max Output Voltage:
3.3V
18V
Topology:
Buck
Buck
Control Mode:
VOLTAGE-MODE
VOLTAGE-MODE
Frequency - Switching:
150kHz
150kHz
Control Technique:
PULSE WIDTH MODULATION
-
Synchronous Rectifier:
No
No
Min Output Voltage:
3.3V
1.23V
Nominal Output Voltage:
3.3V
-
Height:
1.5mm
-
Length:
4.95mm
-
Width:
3.95mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Voltage - Input (Max):
-
22V
Voltage - Output (Min/Fixed):
-
1.23V
AP1509-33SG-13

AP1509-33SG-13

(In Stock: 7413)

Diodes Incorporated