AP1509-33SG-13 alternative parts: AP1539SDPG-13

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Voltage Regulators - Switching SW REG CNV BUCK ASYN 150K 1.4 22V 3.3V
IC REG BUCK ADJ 4A 8SOIC
Factory Lead Time:
17 Weeks
15 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Weight:
850.995985mg
73.992255mg
Operating Temperature:
-20°C~85°C TA
-20°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2006
2009
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
Matte Tin (Sn)
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
AP1509
AP1539
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Efficiency:
78 %
92 %
Output Voltage:
3.3V
18V
Output Type:
Fixed
Adjustable
Max Output Current:
2A
4A
Operating Supply Voltage:
22V
-
Voltage - Input (Min):
4.5V
3.6V
Input Voltage-Nom:
12V
12V
Min Supply Voltage:
4.5V
-
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Operating Supply Current:
5mA
-
Output Configuration:
Positive
Positive
Max Output Voltage:
3.3V
18V
Topology:
Buck
Buck
Control Mode:
VOLTAGE-MODE
VOLTAGE-MODE
Frequency - Switching:
150kHz
300kHz
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
No
No
Min Output Voltage:
3.3V
800mV
Nominal Output Voltage:
3.3V
-
Height:
1.5mm
1.5mm
Length:
4.95mm
4.95mm
Width:
3.95mm
3.95mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Voltage - Output (Min/Fixed):
-
0.8V
AP1509-33SG-13

AP1509-33SG-13

(In Stock: 7413)

Diodes Incorporated