AQV410EHAX alternative parts: CPC1333G, AQV210EHAZ
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | SSR RELAY SPST-NC 130MA 0-350V | SSR RELAY SPST-NC 130MA 0-350V | PHOTOMOS RELAY |
Factory Lead Time: | 12 Weeks | 6 Weeks | 12 Weeks |
Mount: | Surface Mount | Through Hole | Surface Mount |
Mounting Type: | Surface Mount | Through Hole | Surface Mount |
Package / Case: | 6-SMD (0.300, 7.62mm) | 4-DIP (0.300, 7.62mm) | 6-SMD (0.300, 7.62mm) |
Number of Pins: | 6 | 4 | 6 |
Number of Elements: | 1 | - | 1 |
Packaging: | Tape & Reel (TR) | Tube | Tape & Reel (TR) |
Series: | PhotoMOS™ AQV | CPC, OptoMOS® | PhotoMOS™ AQV |
Published: | 2005 | 2010 | 2000 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 3 (168 Hours) |
Termination: | Gull Wing | PC Pin | Gull Wing |
Resistance: | 35Ohm | 30Ohm | 35Ohm |
Max Operating Temperature: | 85°C | 85°C | 85°C |
Min Operating Temperature: | -40°C | -40°C | -40°C |
Additional Feature: | HIGH SENSITIVITY, UL RECOGNIZED, VDE APPROVED | - | UL RECOGNIZED |
HTS Code: | 8541.40.95.00 | - | 8541.40.95.00 |
Max Power Dissipation: | 550mW | - | 550mW |
Termination Style: | Gull Wing | PC Pin | Gull Wing |
Output Voltage: | 350V | - | 350V |
Output Type: | AC, DC | AC, DC | AC, DC |
Max Output Current: | 130mA | - | 130mA |
Circuit: | SPST-NC (1 Form B) | SPST-NC (1 Form B) | SPST-NO (1 Form A) |
Output Current: | 130mA | 130mA | 130mA |
Throw Configuration: | SPST | SPST | SPST |
Optoelectronic Device Type: | TRANSISTOR OUTPUT SSR | - | TRANSISTOR OUTPUT SSR |
Max Output Voltage: | 350V | 350V | 350V |
Rise Time: | 1.5ms | - | 700μs |
Relay Type: | Relay | Relay | Relay |
Voltage - Load: | 0V~350V | 0V~350V | 0V~350V |
Forward Current-Max: | 0.05A | - | - |
On-State Resistance (Max): | 35Ohm | 30Ohms | 35Ohm |
Max Input Current: | 50mA | - | 50mA |
Input Current: | 50mA | 50mA | 50mA |
On-State Current-Max: | 0.13A | - | 0.13A |
Isolation Voltage: | 5kV | 5kV | 5kV |
Test Voltage: | 1.5kV | - | 1.5kV |
Height: | 3.6mm | - | 3.6mm |
Length: | 8.8mm | - | 8.8mm |
Width: | 6.4mm | - | 6.4mm |
Radiation Hardening: | No | No | No |
RoHS Status: | RoHS Compliant | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Supplier Device Package: | - | 4-DIP | - |
Load Current: | - | 130mA | - |
Pbfree Code: | - | - | yes |
Forward Current: | - | - | 1.6mA |
REACH SVHC: | - | - | No SVHC |

AQV410EHAX
(In Stock: 1344)
Panasonic Electric WorksQty
Unit Price
Ext Price
1
$2.513946
$2.51
10
$2.371647
$23.72
100
$2.237403
$223.74
500
$2.110758
$1,055.38
1000
$1.991281
$1,991.28
Minimum: 1 Multiples: 1
Unit Price: $2.513946
Ext Price: $2.51
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity