AT0402BRD07301RL alternative parts: RNCF0402BKE4K99

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 301 OHM 0.1% 1/16W 0402
RNCF Precision Thin Film Chip Resistor 0402 Size 4.99K Ohm 0.1% 0.063 W 25 ppm/°C 2-Pin SMD T/R
Factory Lead Time:
24 Weeks
12 Weeks
Package / Case:
0402 (1005 Metric)
0402 (1005 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
AT
RNCF
Published:
2016
-
Size / Dimension:
0.039Lx0.020W 1.00mmx0.50mm
0.039Lx0.020W 1.00mmx0.50mm
Tolerance:
±0.1%
±0.1%
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
301Ohm
4.99kOhm
Composition:
Thin Film
Thin Film
Power (Watts):
0.063W 1/16W
0.063W 1/16W
Max Power Dissipation:
63mW
-
Features:
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200
Height:
355.6μm
-
Height Seated (Max):
0.014 0.35mm
0.014 0.35mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Mount:
-
Surface Mount
Power Rating:
-
63mW
AT0402BRD07301RL

AT0402BRD07301RL

(In Stock: 13)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.083471

    $0.08

  • 500

    $0.061376

    $30.69

  • 1000

    $0.051146

    $51.15

  • 2000

    $0.046923

    $93.85

  • 5000

    $0.043854

    $219.27

  • 10000

    $0.040794

    $407.94

  • 15000

    $0.039453

    $591.80

  • 50000

    $0.038793

    $1,939.65

Minimum: 1 Multiples: 1

Unit Price: $0.083471

Ext Price: $0.08

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity