AT24C01C-PUM alternative parts: 24AA014-I/P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC EEPROM 1K I2C 1MHZ 8DIP
IC EEPROM 1K I2C 400KHZ 8DIP
Factory Lead Time:
7 Weeks
13 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Memory Types:
Non-Volatile
Non-Volatile
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Published:
2005
2010
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
Matte Tin (Sn) - annealed
-
Additional Feature:
ALSO HAS 1 MHZ CLOCK FREQ AT 2.5V AND 5V SUPPLY
-
Voltage - Supply:
1.7V~5.5V
1.7V~5.5V
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
2.5V
2.5V
Terminal Pitch:
2.54mm
2.54mm
Base Part Number:
AT24C01
24AA014
Supply Voltage-Max (Vsup):
5.5V
5.5V
Supply Voltage-Min (Vsup):
1.7V
-
Interface:
2-Wire, I2C, Serial
I2C, Serial
Memory Size:
1Kb 128 x 8
1Kb 128 x 8
Nominal Supply Current:
3mA
3mA
Clock Frequency:
1MHz
400kHz
Access Time:
550ns
900ns
Memory Format:
EEPROM
EEPROM
Memory Interface:
I2C
I2C
Memory Width:
8
8
Write Cycle Time - Word, Page:
5ms
5ms
Density:
1 kb
1 kb
Serial Bus Type:
I2C
I2C
Write Cycle Time-Max (tWC):
5ms
5ms
Length:
9.271mm
9.271mm
Height Seated (Max):
5.334mm
5.334mm
Width:
7.62mm
7.62mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Pin Count:
-
8
Power Supplies:
-
2/5V
Standby Current-Max:
-
0.000001A
Endurance:
-
1000000 Write/Erase Cycles
Data Retention Time-Min:
-
200
Write Protection:
-
HARDWARE
I2C Control Byte:
-
1010DDDR
AT24C01C-PUM

AT24C01C-PUM

Microchip Technology