AT24C01C-PUM alternative parts: 24AA014-I/P
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC EEPROM 1K I2C 1MHZ 8DIP | IC EEPROM 1K I2C 400KHZ 8DIP |
Factory Lead Time: | 7 Weeks | 13 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 |
Memory Types: | Non-Volatile | Non-Volatile |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Published: | 2005 | 2010 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Terminal Finish: | Matte Tin (Sn) - annealed | - |
Additional Feature: | ALSO HAS 1 MHZ CLOCK FREQ AT 2.5V AND 5V SUPPLY | - |
Voltage - Supply: | 1.7V~5.5V | 1.7V~5.5V |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 2.5V | 2.5V |
Terminal Pitch: | 2.54mm | 2.54mm |
Base Part Number: | AT24C01 | 24AA014 |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Supply Voltage-Min (Vsup): | 1.7V | - |
Interface: | 2-Wire, I2C, Serial | I2C, Serial |
Memory Size: | 1Kb 128 x 8 | 1Kb 128 x 8 |
Nominal Supply Current: | 3mA | 3mA |
Clock Frequency: | 1MHz | 400kHz |
Access Time: | 550ns | 900ns |
Memory Format: | EEPROM | EEPROM |
Memory Interface: | I2C | I2C |
Memory Width: | 8 | 8 |
Write Cycle Time - Word, Page: | 5ms | 5ms |
Density: | 1 kb | 1 kb |
Serial Bus Type: | I2C | I2C |
Write Cycle Time-Max (tWC): | 5ms | 5ms |
Length: | 9.271mm | 9.271mm |
Height Seated (Max): | 5.334mm | 5.334mm |
Width: | 7.62mm | 7.62mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Pin Count: | - | 8 |
Power Supplies: | - | 2/5V |
Standby Current-Max: | - | 0.000001A |
Endurance: | - | 1000000 Write/Erase Cycles |
Data Retention Time-Min: | - | 200 |
Write Protection: | - | HARDWARE |
I2C Control Byte: | - | 1010DDDR |

AT24C01C-PUM
Microchip TechnologyUnited States