AT24C01C-PUM alternative parts: CAT24C01LI-G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC EEPROM 1K I2C 1MHZ 8DIP
IC EEPROM 1K I2C 400KHZ 8DIP
Factory Lead Time:
7 Weeks
20 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Memory Types:
Non-Volatile
Non-Volatile
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Published:
2005
2009
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
Terminal Finish:
Matte Tin (Sn) - annealed
-
Additional Feature:
ALSO HAS 1 MHZ CLOCK FREQ AT 2.5V AND 5V SUPPLY
-
Voltage - Supply:
1.7V~5.5V
1.7V~5.5V
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
2.5V
5V
Terminal Pitch:
2.54mm
2.54mm
Base Part Number:
AT24C01
CAT24C01
Supply Voltage-Max (Vsup):
5.5V
-
Supply Voltage-Min (Vsup):
1.7V
-
Interface:
2-Wire, I2C, Serial
2-Wire, I2C, Serial
Memory Size:
1Kb 128 x 8
1Kb 128 x 8
Nominal Supply Current:
3mA
2mA
Clock Frequency:
1MHz
400kHz
Access Time:
550ns
900ns
Memory Format:
EEPROM
EEPROM
Memory Interface:
I2C
I2C
Memory Width:
8
16
Write Cycle Time - Word, Page:
5ms
5ms
Density:
1 kb
1 kb
Serial Bus Type:
I2C
I2C
Write Cycle Time-Max (tWC):
5ms
5ms
Length:
9.271mm
9.27mm
Height Seated (Max):
5.334mm
5.33mm
Width:
7.62mm
7.62mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
ECCN Code:
-
EAR99
Pin Count:
-
8
Operating Supply Voltage:
-
5V
Standby Current-Max:
-
0.000001A
Endurance:
-
1000000 Write/Erase Cycles
Data Retention Time-Min:
-
100
Write Protection:
-
HARDWARE
I2C Control Byte:
-
1010DDDR
REACH SVHC:
-
No SVHC
AT24C01C-PUM

AT24C01C-PUM

Microchip Technology