AT24C08D-PUM alternative parts: AT24C02D-SSHM-T
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC EEPROM 8KBIT 1MHZ 8DIP | IC EEPROM 2K I2C 1MHZ 8SOIC |
Factory Lead Time: | 4 Weeks | 7 Weeks |
Contact Plating: | Tin | Gold |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Memory Types: | Non-Volatile | Non-Volatile |
Operating Temperature: | -40°C~85°C TC | -40°C~85°C TC |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 1997 | 1997 |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 8 | 8 |
Voltage - Supply: | 1.7V~3.6V | 1.7V~3.6V |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 1.8V | 1.8V |
Terminal Pitch: | 2.54mm | 1.27mm |
Base Part Number: | AT24C08 | AT24C02 |
Supply Voltage-Max (Vsup): | 3.6V | 3.6V |
Supply Voltage-Min (Vsup): | 1.7V | 1.7V |
Interface: | 2-Wire, I2C, Serial | 2-Wire, I2C |
Memory Size: | 8Kb 1K x 8 | 2Kb 256 x 8 |
Operating Mode: | SYNCHRONOUS | SYNCHRONOUS |
Clock Frequency: | 1MHz | 1MHz |
Access Time: | 4.5μs | 450ns |
Memory Format: | EEPROM | EEPROM |
Memory Interface: | I2C | I2C |
Memory Width: | 8 | 8 |
Write Cycle Time - Word, Page: | 5ms | 5ms |
Density: | 8 kb | 2 kb |
Serial Bus Type: | I2C | I2C |
Write Cycle Time-Max (tWC): | 5ms | 5ms |
Length: | 9.271mm | 4.925mm |
Height Seated (Max): | 5.334mm | - |
Width: | 7.62mm | 3.9mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Weight: | - | 540.001716mg |
Manufacturer Package Identifier: | - | C04-057-SN |
Additional Feature: | - | ALSO COMPATIBLE WITH 2.5 V AT 1 MHZ |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Qualification Status: | - | Not Qualified |
Max Supply Current: | - | 1mA |
Standby Current-Max: | - | 4e-7A |
Parallel/Serial: | - | SERIAL |
Endurance: | - | 1000000 Write/Erase Cycles |
Data Retention Time-Min: | - | 100 |
Write Protection: | - | HARDWARE |
I2C Control Byte: | - | 1010DDDR |
Height: | - | 1.75mm |
REACH SVHC: | - | No SVHC |
Lead Free: | - | Lead Free |

AT24C08D-PUM
(In Stock: 851)
Microchip TechnologyQty
Unit Price
Ext Price
1
$1.365244
$1.37
10
$1.287966
$12.88
100
$1.215062
$121.51
500
$1.146285
$573.14
1000
$1.081401
$1,081.40
Minimum: 1 Multiples: 1
Unit Price: $1.365244
Ext Price: $1.37
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools