AT24C08D-PUM alternative parts: AT24C64D-SSHM-B

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC EEPROM 8KBIT 1MHZ 8DIP
EEPROM Serial-2Wire 64K-bit 8K x 8 1.8V/2.5V/3.3V/5V Automotive 8-Pin SOIC Tube
Factory Lead Time:
4 Weeks
6 Weeks
Contact Plating:
Tin
-
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Memory Types:
Non-Volatile
Non-Volatile
Operating Temperature:
-40°C~85°C TC
-40°C~85°C TA
Packaging:
Tube
Tube
Published:
1997
1997
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
8
8
Voltage - Supply:
1.7V~3.6V
1.7V~5.5V
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
1.8V
-
Terminal Pitch:
2.54mm
1.27mm
Base Part Number:
AT24C08
AT24C64D
Supply Voltage-Max (Vsup):
3.6V
-
Supply Voltage-Min (Vsup):
1.7V
1.7V
Interface:
2-Wire, I2C, Serial
2-Wire, I2C
Memory Size:
8Kb 1K x 8
64Kb 8K x 8
Operating Mode:
SYNCHRONOUS
-
Clock Frequency:
1MHz
1MHz
Access Time:
4.5μs
550ns
Memory Format:
EEPROM
EEPROM
Memory Interface:
I2C
I2C
Memory Width:
8
-
Write Cycle Time - Word, Page:
5ms
5ms
Density:
8 kb
64 kb
Serial Bus Type:
I2C
I2C
Write Cycle Time-Max (tWC):
5ms
5ms
Length:
9.271mm
5.05mm
Height Seated (Max):
5.334mm
-
Width:
7.62mm
3.99mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Manufacturer Package Identifier:
-
8S1-8
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Operating Supply Voltage:
-
5V
Nominal Supply Current:
-
3mA
Standby Current-Max:
-
0.000001A
Parallel/Serial:
-
SERIAL
Endurance:
-
1000000 Write/Erase Cycles
Data Retention Time-Min:
-
100
Write Protection:
-
HARDWARE
I2C Control Byte:
-
1010DDDR
Height:
-
1.75mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
AT24C08D-PUM

AT24C08D-PUM

(In Stock: 851)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $1.365244

    $1.37

  • 10

    $1.287966

    $12.88

  • 100

    $1.215062

    $121.51

  • 500

    $1.146285

    $573.14

  • 1000

    $1.081401

    $1,081.40

Minimum: 1 Multiples: 1

Unit Price: $1.365244

Ext Price: $1.37

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity