AT24C512C-SHD-B alternative parts: AT24C02C-SSHM-T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
EEPROM Serial-2Wire 512K-bit 64K x 8 3.3V/5V 8-Pin SOIC EIAJ Bulk
EEPROM Serial-2Wire 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC T/R
Factory Lead Time:
7 Weeks
7 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.209, 5.30mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Memory Types:
Non-Volatile
Non-Volatile
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Published:
1997
2005
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
8
8
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Voltage - Supply:
2.5V~5.5V
1.7V~5.5V
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
3V
2.5V
Terminal Pitch:
1.27mm
1.27mm
Base Part Number:
AT24C512C
AT24C02
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
3/5V
-
Supply Voltage-Min (Vsup):
2.5V
1.7V
Interface:
2-Wire, I2C, Serial
2-Wire, I2C
Memory Size:
512Kb 64K x 8
2Kb 256 x 8
Nominal Supply Current:
3mA
3mA
Clock Frequency:
1MHz
1MHz
Access Time:
550ns
550ns
Memory Format:
EEPROM
EEPROM
Memory Interface:
I2C
I2C
Write Cycle Time - Word, Page:
5ms
5ms
Density:
512 kb
2 kb
Standby Current-Max:
0.000001A
-
Serial Bus Type:
I2C
I2C
Endurance:
1000000 Write/Erase Cycles
-
Write Cycle Time-Max (tWC):
5ms
5ms
Data Retention Time-Min:
40
-
Write Protection:
HARDWARE
-
I2C Control Byte:
1010DDDR
-
Height:
1.5mm
1.75mm
Length:
5.05mm
4.925mm
Width:
3.99mm
3.9mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Manufacturer Package Identifier:
-
C04-057-SN
Additional Feature:
-
100 YEAR DATA RETENTION
Memory Width:
-
8
Parallel/Serial:
-
SERIAL
Lead Free:
-
Lead Free
AT24C512C-SHD-B

AT24C512C-SHD-B

(In Stock: 287)

Microchip Technology