AT24C512C-SHD-B alternative parts: AT24C04D-SSHM-T
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | EEPROM Serial-2Wire 512K-bit 64K x 8 3.3V/5V 8-Pin SOIC EIAJ Bulk | IC EEPROM 4K I2C 1MHZ 8SOIC |
Factory Lead Time: | 7 Weeks | 4 Weeks |
Contact Plating: | Tin | Gold |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.209, 5.30mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Memory Types: | Non-Volatile | Non-Volatile |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 1997 | 1997 |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Voltage - Supply: | 2.5V~5.5V | 1.7V~3.6V |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3V | 1.8V |
Terminal Pitch: | 1.27mm | 1.27mm |
Base Part Number: | AT24C512C | AT24C04 |
Supply Voltage-Max (Vsup): | 5.5V | 3.6V |
Power Supplies: | 3/5V | - |
Supply Voltage-Min (Vsup): | 2.5V | 1.7V |
Interface: | 2-Wire, I2C, Serial | 2-Wire, I2C, Serial |
Memory Size: | 512Kb 64K x 8 | 4Kb 512 x 8 |
Nominal Supply Current: | 3mA | - |
Clock Frequency: | 1MHz | 1MHz |
Access Time: | 550ns | 450ns |
Memory Format: | EEPROM | EEPROM |
Memory Interface: | I2C | I2C |
Write Cycle Time - Word, Page: | 5ms | 5ms |
Density: | 512 kb | 4 kb |
Standby Current-Max: | 0.000001A | - |
Serial Bus Type: | I2C | I2C |
Endurance: | 1000000 Write/Erase Cycles | 1000000 Write/Erase Cycles |
Write Cycle Time-Max (tWC): | 5ms | 5ms |
Data Retention Time-Min: | 40 | 100 |
Write Protection: | HARDWARE | HARDWARE |
I2C Control Byte: | 1010DDDR | 1010DDMR |
Height: | 1.5mm | - |
Length: | 5.05mm | 4.925mm |
Width: | 3.99mm | 3.9mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Usage Level: | - | Automotive grade |
Additional Feature: | - | ALSO OPERATES 1.7V AT 100 KHZ |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Qualification Status: | - | Not Qualified |
Operating Mode: | - | SYNCHRONOUS |
Output Characteristics: | - | OPEN-DRAIN |
Memory Width: | - | 8 |
Screening Level: | - | ISO/TS-16949 |
Data Polling: | - | YES |
Page Size: | - | 16words |
Reverse Pinout: | - | NO |
Height Seated (Max): | - | 1.75mm |
Lead Free: | - | Lead Free |

AT24C512C-SHD-B
(In Stock: 287)
Microchip TechnologyUnited States