AT24C512C-XHD-B alternative parts: AT24C04C-SSHM-T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC EEPROM 512K I2C 1MHZ 8TSSOP
EEPROM Serial-2Wire 4K-bit 512 x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC T/R
Factory Lead Time:
1 Weeks
6 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP (0.173, 4.40mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Memory Types:
Non-Volatile
Non-Volatile
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Published:
1997
1997
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
8
8
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Voltage - Supply:
2.5V~5.5V
1.7V~5.5V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3V
5V
Terminal Pitch:
0.65mm
1.27mm
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
AT24C512C
AT24C04
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
3/5V
-
Supply Voltage-Min (Vsup):
2.5V
1.7V
Interface:
2-Wire, I2C, Serial
2-Wire, I2C, Serial
Memory Size:
512Kb 64K x 8
4Kb 512 x 8
Nominal Supply Current:
3mA
3mA
Clock Frequency:
1MHz
1MHz
Access Time:
550ns
550ns
Memory Format:
EEPROM
EEPROM
Memory Interface:
I2C
I2C
Write Cycle Time - Word, Page:
5ms
5ms
Density:
512 kb
4 kb
Standby Current-Max:
0.000001A
-
Serial Bus Type:
I2C
I2C
Endurance:
1000000 Write/Erase Cycles
-
Write Cycle Time-Max (tWC):
5ms
5ms
Data Retention Time-Min:
40
-
Write Protection:
HARDWARE
-
I2C Control Byte:
1010DDDR
-
Height:
1.05mm
-
Length:
3.1mm
4.92mm
Width:
4.5mm
3.9mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Memory Width:
-
8
Height Seated (Max):
-
1.75mm
AT24C512C-XHD-B

AT24C512C-XHD-B

(In Stock: 25)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $1.956913

    $1.96

  • 10

    $1.846144

    $18.46

  • 100

    $1.741646

    $174.16

  • 500

    $1.643062

    $821.53

  • 1000

    $1.550058

    $1,550.06

Minimum: 1 Multiples: 1

Unit Price: $1.956913

Ext Price: $1.96

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity