AT24C512C-XHD-B alternative parts: AT24C512C-SSHD-T
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC EEPROM 512K I2C 1MHZ 8TSSOP | EEPROM Serial-2Wire 512K-bit 64K x 8 3.3V/5V 8-Pin SOIC T/R |
Factory Lead Time: | 1 Weeks | 7 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-TSSOP (0.173, 4.40mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Memory Types: | Non-Volatile | Non-Volatile |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 1997 | 1997 |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Matte Tin (Sn) - annealed |
Voltage - Supply: | 2.5V~5.5V | 2.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3V | 3V |
Terminal Pitch: | 0.65mm | 1.27mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | AT24C512C | AT24C512C |
Supply Voltage-Max (Vsup): | 5.5V | - |
Power Supplies: | 3/5V | - |
Supply Voltage-Min (Vsup): | 2.5V | - |
Interface: | 2-Wire, I2C, Serial | 2-Wire, I2C |
Memory Size: | 512Kb 64K x 8 | 512Kb 64K x 8 |
Nominal Supply Current: | 3mA | 3mA |
Clock Frequency: | 1MHz | 1MHz |
Access Time: | 550ns | 550ns |
Memory Format: | EEPROM | EEPROM |
Memory Interface: | I2C | I2C |
Write Cycle Time - Word, Page: | 5ms | 5ms |
Density: | 512 kb | 512 kb |
Standby Current-Max: | 0.000001A | 0.000001A |
Serial Bus Type: | I2C | I2C |
Endurance: | 1000000 Write/Erase Cycles | 1000000 Write/Erase Cycles |
Write Cycle Time-Max (tWC): | 5ms | 5ms |
Data Retention Time-Min: | 40 | 40 |
Write Protection: | HARDWARE | HARDWARE |
I2C Control Byte: | 1010DDDR | 1010DDDR |
Height: | 1.05mm | 1.75mm |
Length: | 3.1mm | 4.925mm |
Width: | 4.5mm | 3.9mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Manufacturer Package Identifier: | - | C04-057-SN |
Operating Supply Voltage: | - | 5V |
Voltage: | - | 5V |
Memory Width: | - | 8 |
Parallel/Serial: | - | SERIAL |

AT24C512C-XHD-B
(In Stock: 25)
Microchip TechnologyQty
Unit Price
Ext Price
1
$1.956913
$1.96
10
$1.846144
$18.46
100
$1.741646
$174.16
500
$1.643062
$821.53
1000
$1.550058
$1,550.06
Minimum: 1 Multiples: 1
Unit Price: $1.956913
Ext Price: $1.96
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools